EN
  • EN
  • DE

TLV3501AIDBVTG4

Part No TLV3501AIDBVTG4
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC COMP 4.5NS R-R HS SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 1
Output Type CMOS, Push-Pull, Rail-to-Rail, TTL
Supply Voltage - Operating 2.7 V to 5.5 V, ±1.35 V to 2.75 V
Voltage - Input Offset (Max) 6.5mV @ 5.5V
Current - Input Bias (Max) 10pA @ 5.5V
Current - Quiescent (Max) 5mA
CMRR, PSRR (Typ) 70dB CMRR, 100dB PSRR
Propagation Delay (Max) 10ns
Hysteresis 6mV
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 1109444-TLV3501AIDBVTG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLV3501AIDBVTG4 CAD Model

Description

The TLV3501AIDBVTG4 is a high-performance, low-voltage rail-to-rail output comparator designed by Texas Instruments. This device is optimized for fast response time, which is critical for high-speed signal processing applications. With a propagation delay of typically 4.5 ns and a supply voltage range of 2.7V to 5.5V, the TLV3501AIDBVTG4 is an excellent choice for systems requiring high-speed analog-to-digital conversion or high-frequency signal detection.

Key Features:

  • Fast Propagation Delay: Typically 4.5 ns, making it one of the fastest comparators in its class.
  • Low-Voltage Operation: Can operate from a single 2.7V to 5.5V power supply, allowing for flexibility in various circuit designs.
  • Rail-to-Rail Output: Capable of driving loads directly with its rail-to-rail output stage.
  • Push-Pull Output Stage: Eliminates the need for an external pull-up resistor and ensures fast response with minimal overshoot or ringing.
  • Input Offset Voltage: Typically 1.5 mV, which enhances the precision of the device.
  • Low Power Consumption: With a quiescent current of typically 4.6 mA, it's suitable for power-sensitive applications.

Applications:

  • High-speed analog-to-digital converters (ADCs)
  • Zero-crossing detectors
  • High-speed signal processing
  • Window comparators
  • Pulse and square wave generators
  • High-speed sampling circuits

The TLV3501AIDBVTG4 comes in a compact SOT-23-6 package, which is suitable for space-constrained applications. Its robust design ensures reliable performance in a wide range of environmental conditions, making it a versatile choice for both industrial and consumer electronics.

With its combination of speed, power efficiency, and precision, the TLV3501AIDBVTG4 from Texas Instruments stands out as a leading solution for designers looking to improve the responsiveness and efficiency of their high-speed signal processing systems.

You May Also Be Interested in

STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.2222
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SSOP / Comparator General Purpose 14-SSOP-B
Lowest to $1.5855
Texas Instruments
VOLTAGE COMPARATOR / Comparator Push-Pull SC-70-5
Lowest to $0.4402
Texas Instruments
IC COMPARATOR 4 DIFF 14SOIC
Lowest to $0.0991
Texas Instruments
36V JI.3 DUAL COMPARATOR / Comparator General Purpose Open-Collector 8-SOIC
Lowest to $0.1006
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose 8-SOIC
Lowest to $0.1917
Texas Instruments
VOLTAGE COMPARATOR-DUAL VER. OF / Comparator General Purpose Open-Drain, Rail-to-Rail 8-VSSOP
Lowest to $0.8336
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9806
Maxim Integrated
IC COMPARATOR 2 W/LATCH 20TSSOP
Lowest to $24.2731

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess