EN
  • EN
  • DE

SG73P2ATTD6810F

Part No SG73P2ATTD6810F
Manufacturer KOA Speer
Catalog Chip Resistor - Surface Mount
Description SMD RESISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Resistors
Manufacturer KOA Speer Electronics, Inc.
Packaging Tape and Reel
Resistance 681 Ohms
Tolerance ±1%
Power (W) 0.25W, 1/4W
Composition Thick Film
Features Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding
Temperature Coefficient ±100ppm/°C
Temperature Range - Operating -55°C ~ 155°C
Manufacturer Package 0805
Supplier Device Package 0805
Parts Dimension 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Maximum) 0.024" (0.60mm)
Number of Terminations 2
Manufacturer Pack Quantity 5,000
MSL Level 1 (Unlimited)
Win Source Part Number 734320-SG73P2ATTD6810F
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SG73P2ATTD6810F CAD Model

Description

The KOA Speer Electronics, Inc. SG73P2ATTD6810F resistor is a high-quality thick film resistor that is designed to withstand extreme automotive conditions.

  • Manufacturer: KOA Speer Electronics, Inc.
  • Tolerance: ±1%
  • Temperature Coefficient: ±100ppm/°C
  • Features: Pulse-withstanding, moisture-resistant
  • Resistance: 681 Ohms
  • Package: 0805
  • Dimensions: 0.079" L x 0.049" W (2.00mm x 1.25mm)
  • Height: 0.024" (0.60mm) (maximum)
  • Manufacturer Pack Quantity: 5,000
  • Popularity: Popular
  • Supply and Demand Status: Sufficient

You May Also Be Interested in

Vishay
RES SMD 120K OHM 1% 1/8W 0805
Lowest to $0.0105
Vishay
RES SMD 2K OHM 0.1% 1/4W 1206
Need more? Email Us
Yageo
RES SMD 52.3 OHM 1% 1/10W 0603
Need more? Email Us
Panasonic
RES SMD 4.22K OHM 1% 1/10W 0402
Lowest to $0.0292
Yageo
RES SMD 866 OHM 1% 1/4W 1206
Need more? Email Us
Bourns Inc.
RES SMD 270K OHM 1% 1/8W 0805
Lowest to $0.0246
Bourns Inc.
RES SMD 30 OHM 1% 25W DPAK
Need more? Email Us
Vishay
RES SMD 20 OHM 1% 1/3W 0603
Lowest to $0.0745
Yageo
RES SMD 866 OHM 1% 1/4W 1206
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
1,970+ $0.0293 $57.7210
4,785+ $0.0242 $115.7970
7,430+ $0.0233 $173.1190
10,205+ $0.0226 $230.6330
13,230+ $0.0219 $289.7370
17,650+ $0.0196 $345.9400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 47,712 pieces
MOQ: 1970 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess