The TLV320AIC3262IYZFR by Texas Instruments is a highly integrated, low-power audio codec designed to provide a feature-rich solution for a wide range of audio applications. This versatile component is ideal for both portable and fixed audio applications, including smartphones, tablets, digital cameras, portable media players, and home audio systems.
Key Features
- Advanced Audio Processing: Equipped with a programmable DSP for enhanced audio processing capabilities, this codec supports sophisticated audio algorithms and sound enhancement techniques.
- High-Quality Audio: It features a 24-bit stereo audio DAC (Digital-to-Analog Converter) and ADC (Analog-to-Digital Converter), ensuring high-fidelity audio playback and recording.
- Low Power Consumption: Designed with power efficiency in mind, it is suitable for battery-powered devices, offering various power-saving modes to extend battery life.
- Flexible I/O: Multiple inputs and outputs provide flexibility, with support for I2S, TDM, and other digital audio interfaces, allowing for easy integration into various system designs.
- Miniature Package: The TLV320AIC3262IYZFR comes in a compact YZFR package, which is ideal for space-constrained applications.
Technical Specifications
| Parameter |
Value |
| Audio Data Width |
24-bit |
| DAC Signal-to-Noise Ratio |
100 dB |
| ADC Signal-to-Noise Ratio |
93 dB |
| Supply Voltage |
1.8V, 3.3V |
| Operating Temperature |
-40°C to 85°C |
With its robust set of features and capabilities, the TLV320AIC3262IYZFR audio codec from Texas Instruments stands out as a top choice for developers and manufacturers looking to enhance their audio products with high-quality sound and versatile functionality.