The NB6LQ572MNR4G from ON Semiconductor is a high-performance clock buffer that delivers exceptional signal integrity for demanding applications. This device is designed to distribute high-speed signals with minimal skew and is ideal for use in networking, telecommunications, and high-speed computing environments.
Key Features
- Frequency Range: Capable of handling clock signals with frequencies up to 3 GHz, ensuring compatibility with high-speed interfaces.
- Low Skew: Provides low output-to-output skew, which is crucial for maintaining signal timing across multiple signal paths.
- Differential Inputs: Accepts LVPECL, CML, or LVDS input levels, offering versatility in interfacing with different signal standards.
- Output Options: Features 2:1 multiplexer input to each output pair, allowing for routing flexibility and signal redundancy.
- Power Supply: Operates with a 2.5V or 3.3V power supply, facilitating integration into a variety of system voltage levels.
- Temperature Range: Designed to operate over an industrial temperature range of -40°C to +85°C, ensuring reliable performance under extreme conditions.
Applications
The NB6LQ572MNR4G is well-suited for several high-speed signal distribution applications, including:
- Clock distribution in servers and data centers
- High-frequency trading systems
- Telecommunication and networking equipment
- Test and measurement systems
- PCI Express clock distribution
Quality and Reliability
ON Semiconductor is known for its commitment to quality, and the NB6LQ572MNR4G is no exception. It is manufactured to the highest standards to ensure it meets the rigorous requirements of high-speed signal processing. The device is available in a 4x4 mm 16-pin QFN package, which saves board space and is easy to integrate into existing designs.
Ordering Information
The product is available under the part number NB6LQ572MNR4G and is RoHS compliant, reflecting ON Semiconductor's dedication to environmental responsibility. For further information or to place an order, please contact ON Semiconductor or an authorized distributor.