EN
  • EN
  • DE

PI6LC48C51LIE

Part No PI6LC48C51LIE
Manufacturer Diodes Incorporated
Catalog Clock/Timing - Application Specific
Description 78.125M/156.25M CMOS SYNTHESIZER / IC Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Application Specific Clock/Timing
Mfr Diodes Incorporated
Series *
Package Tube
Product Status Active
Programmable Not Verified
Base Product Number PI6LC48
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1034833-PI6LC48C51LIE
Ultra Librarian 3D Model Ultra Librarian PI6LC48C51LIE CAD Model

Description

Introducing the PI6LC48C51LIE from Diodes Incorporated

The PI6LC48C51LIE is a high-performance, precision clock generator designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This advanced clock generator is engineered to meet the demanding requirements of a wide range of applications, including high-speed communication, computing, and consumer electronics.

At the heart of the PI6LC48C51LIE is its ability to provide low-jitter, high-frequency clock outputs that are essential for the operation of high-speed digital circuits. The device is capable of generating a clock frequency with excellent phase noise characteristics, ensuring reliable and stable operation for the systems that depend on it.

Key Features:

  • Low Jitter Performance: The PI6LC48C51LIE delivers exceptionally low jitter output, which is crucial for maintaining signal integrity in high-speed data transfers.
  • Flexible Frequency Configuration: With its programmable frequency selection, this clock generator can be tailored to support various system requirements, providing designers with a versatile solution for multiple applications.
  • High Frequency Range: It is designed to support a broad frequency range, making it suitable for a variety of high-speed interfaces.
  • Robust Thermal Performance: The device is built to operate reliably over a wide temperature range, ensuring consistent performance even under challenging thermal conditions.
  • Compact Packaging: The PI6LC48C51LIE comes in a compact package, allowing for efficient use of PCB space and facilitating integration into space-constrained designs.

This clock generator also incorporates advanced features such as spread spectrum clocking, which can help to reduce electromagnetic interference (EMI), further ensuring the performance and reliability of the end product. Additionally, the PI6LC48C51LIE is designed for easy implementation into existing designs, requiring minimal external components and simplifying the design process.

Whether you are developing high-performance computing systems, sophisticated networking equipment, or cutting-edge consumer electronics, the PI6LC48C51LIE from Diodes Incorporated provides the accuracy, stability, and flexibility needed to enhance your product's performance. Its precision and quality reflect Diodes Incorporated's commitment to delivering industry-leading semiconductor solutions.

You May Also Be Interested in

Renesas Electronics America
CLOCK BUFFER 8 OUTPUT PCIE GEN1
Need more? Email Us
NXP / Nexperia
IC FREQUENCY GENERATOR 24HVQFN
Need more? Email Us
Renesas Electronics America
IC FANOUT BUFF DIFF 20-QFN
Need more? Email Us
Renesas Electronics America
IC CLK GEN SPRED SPECTRM 16MLF
Need more? Email Us
Renesas Electronics America
IC CLOCK BUFFER
Need more? Email Us
Renesas Electronics America
IC BUFFER 6OUTPUT 1.5V 40MLF
Need more? Email Us
Renesas Electronics America
IC FREQ TIMING GENERATOR 28TSSOP
Lowest to $9.5892
Renesas Electronics America
IC BUFFER 6OUTPUT 1.5V 40MLF
Lowest to $7.6208
Renesas Electronics America
CLOCK BUFFER 8 OUTPUT PCIE GEN1
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess