EN
  • EN
  • DE

ESR10EZPJ1R5

Part No ESR10EZPJ1R5
Manufacturer Rohm Semiconductor
Catalog Chip Resistor - Surface Mount
Description RES SMD 1.5 OHM 5% 0.4W 0805
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Packaging Reel
Resistance 1.5 Ohms
Tolerance ±5%
Power (Watts) 0.4W, 2/5W
Composition Thick Film
Features Automotive AEC-Q200, Pulse Withstanding
Temperature Coefficient ±200ppm/°C
Temperature Range - Operating -55°C ~ 155°C
Manufacturer Package 0805 (2012 Metric)
Supplier Device Package 0805
Dimension 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Maximum) 0.026" (0.65mm)
Number of Terminations 2
Manufacturer Pack Quantity 5,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804047-ESR10EZPJ1R5
Ultra Librarian 3D Model Ultra Librarian ESR10EZPJ1R5 CAD Model

Description

The Rohm ESR10EZPJ1R5 is a thick film chip resistor designed for surface mount technology (SMT) applications. This resistor features a resistance value of 1.5 ohms (Ω). It is known for its low resistance and high reliability, making it suitable for current sensing and shunt applications in various electronic circuits. Its robust construction ensures stable performance under varying environmental conditions.

Applications

  • Power supplies: Used for current sensing in power supply circuits to monitor and control current flow.
  • Motor control circuits: Integrated into motor control systems for accurate current measurement and feedback.
  • Battery management systems (BMS): Employed in battery monitoring and protection circuits to ensure safe charging and discharging.
  • LED lighting: Used in LED drivers to regulate current and maintain consistent brightness.
  • Inverters: Incorporated into inverter circuits for current limiting and measurement.

Features

  • Surface mount technology (SMT): Designed for automated assembly, reducing manufacturing time and costs.
  • Thick film construction: Provides excellent stability and reliability.
  • Low resistance value (1.5 Ω): Suitable for current sensing and shunt applications.
  • High power rating: Capable of handling relatively high power levels for its size.
  • Lead-free termination: Compliant with RoHS standards, ensuring environmental friendliness.

Benefits

  • Accurate current sensing: Enables precise measurement of current flow in electronic circuits.
  • Improved circuit protection: Protects sensitive components from overcurrent conditions.
  • Compact design: Small footprint allows for high-density circuit designs.
  • Cost-effectiveness: Reduces overall system cost through efficient manufacturing and reliable performance.
  • Environmental compliance: Meets environmental regulations, reducing the impact on the environment.

The ESR10EZPJ1R5's thick film construction ensures a stable resistance value, even under stress from temperature variations and humidity. Its low resistance value makes it ideal for applications requiring precise current measurement with minimal voltage drop. The resistor's ability to handle relatively high power levels is a significant advantage in power supply and motor control circuits. The lead-free termination is compliant with Restriction of Hazardous Substances (RoHS) directives, making it suitable for environmentally conscious applications. Its surface mount design is compatible with automated assembly processes, improving production efficiency and reducing manufacturing costs. Overall, the Rohm ESR10EZPJ1R5 chip resistor provides a reliable and cost-effective solution for current sensing and shunt applications in various electronic systems.

You May Also Be Interested in

Panasonic
RES SMD 2.7K OHM 1% 1/10W 0603
Lowest to $0.0050
Panasonic
RES SMD 5.1K OHM 1% 1/10W 0603
Lowest to $0.0096
Yageo
RES 0.56 OHM 1% 1/8W 0805
Need more? Email Us
Vishay
RES SMD 15K OHM 1% 1/16W 0402
Lowest to $0.0043
Yageo
RES SMD 16K OHM 5% 1/4W 1206
Lowest to $0.0053
Yageo
RES 30K OHM 0.1% 1/20W 0201
Lowest to $0.0647
Panasonic
RES SMD 100 OHM 5% 1/10W 0402
Lowest to $0.0059
Yageo
RES SMD 1M OHM 5% 1/8W 0805
Lowest to $0.0118
Panasonic
RES 1K OHM 0.05% 1/4W 0805
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
3,145+ $0.0184 $57.8680
7,635+ $0.0152 $116.0520
11,815+ $0.0147 $173.6805
16,265+ $0.0142 $230.9630
21,010+ $0.0138 $289.9380
28,040+ $0.0124 $347.6960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 3145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess