EN
  • EN
  • DE

TLV320AIC3029IRHBR

Part No TLV320AIC3029IRHBR
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Tape & Reel
Product Status Active
Standard Package 1 pcs
Win Source Part Number 371540-TLV320AIC3029IRHBR
Ultra Librarian 3D Model Ultra Librarian TLV320AIC3029IRHBR CAD Model

Description

The TLV320AIC3029IRHBR is a versatile low-power audio codec with programmable inputs and outputs, PowerTune capabilities, fixed predefined and parameterizable signal-processing blocks, integrated PLL, and flexible digital interfaces. Manufactured by Texas Instruments, this integrated circuit is designed to provide a high-quality audio experience for a broad range of consumer electronics.

Key Features

  • Multiple Audio I/O Options: The TLV320AIC3029 features a stereo ADC, stereo DAC, and an additional mono audio channel, accommodating a variety of audio input and output configurations.
  • Programmable PowerTune: This technology enables optimization of the device's power consumption for different performance modes, making it ideal for battery-powered applications.
  • Integrated PLL: The onboard phase-locked loop provides flexible clocking options, supporting a range of input clock frequencies and reducing the need for multiple external clock sources.
  • Digital Signal Processing: Built-in signal processing includes biquad filters, dynamic range control, and an audio-specific digital signal processor (DSP) for advanced audio processing tasks.
  • Flexible Digital Audio Interfaces: The codec supports I2S, left-justified, right-justified, and TDM digital audio interfaces, allowing easy integration with most microprocessors and digital signal processors.
  • Low Power Consumption: Designed with power efficiency in mind, the TLV320AIC3029 is suitable for portable audio devices where battery life is critical.
  • Small Footprint: Available in a compact 32-pin QFN package, the device requires minimal PCB space, making it an excellent choice for space-constrained applications.

Applications

The TLV320AIC3029IRHBR is ideal for a range of applications, including but not limited to:

  • Smartphones and Tablets
  • Wireless Speakers and Headphones
  • Digital Cameras and Video Recorders
  • Portable Media Players
  • Home Entertainment Systems
  • Professional Audio Equipment

Whether it's for high-quality audio playback, voice capture, or advanced signal processing, the TLV320AIC3029IRHBR from Texas Instruments provides a comprehensive solution that delivers performance and efficiency for today's demanding audio applications.

You May Also Be Interested in

NXP / Nexperia
150KPA HORIZON
Need more? Email Us
Texas Instruments
IC SENSOR FUSION MOD 157BGA
Need more? Email Us
Texas Instruments
INTEGRATED CIRCUIT
Need more? Email Us
Texas Instruments
ADSL CODEC
Need more? Email Us
NXP / Nexperia
IC WATCH CIRCUIT 32KHZ DIE
Need more? Email Us
Texas Instruments
IC SENSOR FUSION MOD 157BGA
Need more? Email Us
Phoenix Contact
SURGE PROTECTIVE DEVICE 240V
Need more? Email Us
Texas Instruments
PROTOTYPE
Need more? Email Us
LEM USA Inc.
TRANSDUCR VOLT CLOSE LOOP 1000V
Lowest to $157.8948

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4132 $54.1320
23+ $4.4416 $102.1568
35+ $4.3028 $150.5980
49+ $4.1640 $204.0360
63+ $4.0252 $253.5876
84+ $3.6088 $303.1392
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,729 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess