EN
  • EN
  • DE

TLV320AIC23IPW

Part No TLV320AIC23IPW
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description IC AUDIO CODEC 32BIT SER 28TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Stereo Audio
Data Interface I2C, Serial
Resolution (Bits) 16 b, 20 b, 24 b, 32 b
Number of ADCs / DACs 2 / 2
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 90 / 100
Dynamic Range, ADCs / DACs (db) Typ 90 / 90
Analog Supply Voltage 2.7 V to 3.6 V
Digital Supply Voltage 1.42 V to 3.6 V
Temperature Range - Operating -10°C to 70°C
Mounting SMD (SMT)
Case / Package 28-TSSOP
Win Source Part Number 134731-TLV320AIC23IPW
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV320AIC23IPW CAD Model

Description

Product Overview: TLV320AIC23IPW

The TLV320AIC23IPW is a high-performance audio codec from Texas Instruments, designed to deliver exceptional sound quality in a wide range of applications. This versatile integrated circuit is an ideal solution for both recording and playback audio applications, providing a comprehensive range of features that make it a top choice for designers and audio engineers.

At the heart of the TLV320AIC23IPW is a 24-bit delta-sigma stereo audio codec with integrated digital audio interface. It supports a variety of audio data formats and interfaces, making it highly adaptable to different system requirements. The codec's high signal-to-noise ratio ensures pristine audio reproduction, while its low power consumption makes it suitable for portable and battery-powered devices.

Key Features:

  • High-Quality Audio Performance: With 24-bit conversion, the TLV320AIC23IPW delivers professional-grade audio quality, ensuring that your sound is captured and reproduced with the utmost fidelity.
  • Flexibility: This codec supports multiple audio data formats, including I2S, DSP, and right-justified modes, offering designers the flexibility to integrate the codec into a variety of audio systems.
  • Low Power Consumption: Designed for power-sensitive applications, the TLV320AIC23IPW operates on a single 3.3V supply and features power-down modes to conserve energy when not in use.
  • Integrated Headphone Amplifier: With an onboard headphone amplifier, this codec can directly drive headphones, simplifying design and reducing component count.
  • Programmable Gain: The TLV320AIC23IPW includes programmable gain settings for both the analog-to-digital and digital-to-analog converters, allowing fine-tuning of the audio levels to match system requirements.
  • Wide Sampling Rate Support: It supports a wide range of sampling rates from 8 kHz to 96 kHz, accommodating various audio quality requirements and ensuring compatibility with high-definition audio.

Applications:

The TLV320AIC23IPW is designed for a multitude of applications, including but not limited to portable audio devices, digital audio effects processors, car audio systems, and audio interfaces. Its high-quality audio conversion, coupled with low power consumption, makes it an excellent choice for any application where audio quality cannot be compromised.

In summary, the TLV320AIC23IPW from Texas Instruments stands out as a versatile, high-quality audio codec that meets the needs of today's sophisticated audio applications. Whether you're designing a professional audio system or a consumer electronics product, the TLV320AIC23IPW provides the performance and features necessary to deliver outstanding audio experiences.

You May Also Be Interested in

Analog Devices Inc.
IC CODEC STEREO 16BIT 48LQFP / Audio Codec '97 Interface 16 b Serial 48-LQFP (7x7)
Lowest to $3.9170
Texas Instruments
LM4546B AC '97 REV 2.1 CODEC WIT
Need more? Email Us
Cirrus Logic Inc.
WM8860 - MULTI-CHANNEL AUDIO COD
Need more? Email Us
Analog Devices Inc.
4 ADC, 2 DAC LOW POWER CODEC, AU / General Purpose Interface 24 b I2C, SPI 42-WLCSP (2.7x2.32)
Lowest to $7.1118
CML Microcircuits
ADAPTIVE DELTA MODULATION (ADM) / General Purpose Interface 8 b, 16 b Serial 20-SOIC
Need more? Email Us
Cirrus Logic Inc.
SIX CHANNEL, 20-BIT CODEC / Stereo Audio Interface 20 b Serial 44-TQFP (10x10)
Need more? Email Us
Asahi Kasei Microsystems
IC CODEC STEREO 2CH 48LQFP / Interface
Need more? Email Us
National Semiconductor (TI)
CONSUMER CIRCUIT, PQFP48
Lowest to $6.2562
Advanced Micro Devices
AM7905 - PCM CODEC, A/MU-LAW
Lowest to $9.6650

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess