EN
  • EN
  • DE

TLV320AIC20KIPFB

Part No TLV320AIC20KIPFB
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description IC CODEC 16BIT DUAL PROG 48-TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type Voice-Band
Data Interface Serial
Resolution (Bits) 16 b
Number of ADCs / DACs 2 / 2
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 84 / 92
Dynamic Range, ADCs / DACs (db) Typ 87 / 92
Analog Supply Voltage 2.7 V to 3.6 V
Digital Supply Voltage 1.65 V to 1.95 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 48-TQFP (7x7)
Win Source Part Number 043195-TLV320AIC20KIPFB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV320AIC20KIPFB CAD Model

Description

Product Overview: TLV320AIC20KIPFB

The TLV320AIC20KIPFB is a high-performance audio interface integrated circuit from the renowned manufacturer, Texas Instruments. This versatile product is designed to meet the rigorous demands of audio data conversion and processing in a wide range of applications. Whether it's for professional audio equipment, consumer electronics, or digital communication systems, the TLV320AIC20KIPFB delivers exceptional audio quality and reliability.

Key Features

  • High-Quality Audio Performance: With advanced audio data conversion technology, this IC ensures high-fidelity sound reproduction with minimal distortion and noise.
  • Multiple Audio Formats: The device supports a variety of audio formats, making it a flexible choice for different audio processing needs.
  • Low Power Consumption: Designed with energy efficiency in mind, the TLV320AIC20KIPFB operates with low power consumption, making it ideal for portable and battery-powered applications.
  • Integrated Functions: It comes with integrated functions such as programmable filters and amplifiers that reduce the need for external components and simplify circuit design.
  • Easy Interface: The device features an easy-to-use interface that facilitates seamless integration into existing systems.

Applications

The TLV320AIC20KIPFB is suitable for a variety of applications, including:

  • Professional audio recording and mixing consoles
  • Consumer audio devices like MP3 players and home theater systems
  • Voice-activated systems and smart speakers
  • Telecommunication devices such as VoIP phones

Product Specifications

Encased in a PFB package, the TLV320AIC20KIPFB is designed for surface-mount technology, providing a compact footprint for space-constrained applications. Its operating temperature range ensures reliability across various environments, and it comes with the quality assurance that is synonymous with Texas Instruments products.

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the Texas Instruments website or contact their sales representatives.

You May Also Be Interested in

Asahi Kasei Microsystems
IC CODEC STEREO 2CH 48LQFP / Interface
Need more? Email Us
Analog Devices Inc.
IC CODEC STEREO 16BIT 48LQFP / Audio Codec '97 Interface 16 b Serial 48-LQFP (7x7)
Lowest to $3.9170
Cirrus Logic Inc.
WM8860 - MULTI-CHANNEL AUDIO COD
Need more? Email Us
Cirrus Logic Inc.
IC CODEC 24BIT 114DB 28-TSSOP
Need more? Email Us
Skyworks Solutions Inc.
IC VOICE CODEC 3.3V/5V 16SOIC / Voice-Band Interface 16 b Serial 16-SOIC
Need more? Email Us
Cirrus Logic Inc.
WM8912 - LOW POWER AUDIO CODEC
Need more? Email Us
Texas Instruments
IC STEREO AUD CODEC ADJ 25DSBGA
Need more? Email Us
Advanced Micro Devices
AM7905 - PCM CODEC, A/MU-LAW
Lowest to $9.6650
Cirrus Logic Inc.
STEREO CODEC WITH SPEAKER DRIVER
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.4176 $51.9232
17+ $6.0863 $103.4671
26+ $5.8961 $153.2986
36+ $5.7059 $205.4124
46+ $5.5157 $253.7222
61+ $4.9451 $301.6511
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess