EN
  • EN
  • DE

TLV320AIC14KEVMB-K

Part No TLV320AIC14KEVMB-K
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Description TLV320AIC14K Audio CODEC Development Kit / EVAL MODULE FOR TLV32AIC14K
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Part Status Obsolete(EOL)
Main Purpose Audio, CODEC
Embedded No
Utilized IC / Part TLV320AIC14K
Primary Attributes Mono, 16-Bit, 26-KSPS
Secondary Attributes 16-Bit ADC and 16-Bit DAC, Microphone/Handset/Headset Amplifiers
Supplied Contents Board(s)
Win Source Part Number 784711-TLV320AIC14KEVMB-K
Popularity Medium
Supply and Demand Status Balance
Quantity per package 1
Family Name TLV320AIC14K
Introduction Date October 01, 2001
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TLV320AIC14KEVMB-K CAD Model

Description

Product Overview: TLV320AIC14KEVMB-K

The TLV320AIC14KEVMB-K from Texas Instruments is a robust audio codec evaluation module that provides designers with a platform to evaluate and develop applications using the TLV320AIC14 audio codec. This high-performance audio codec is designed to meet the demanding needs of a variety of audio applications, ranging from professional audio equipment to consumer electronics.

Key Features

  • Versatile Audio Interface: The TLV320AIC14KEVMB-K supports multiple audio formats and interfaces, facilitating easy integration into various audio processing systems.
  • High-Quality Sound: With a dynamic range that ensures crisp and clear audio, this codec is ideal for high-fidelity audio playback and recording.
  • Low Power Consumption: Designed for efficiency, the TLV320AIC14KEVMB-K is optimized for low power consumption, making it suitable for battery-powered devices.
  • Adjustable Sampling Rates: The codec supports a wide range of sampling rates, allowing for flexibility in designing audio solutions for different applications.
  • Easy to Use: The evaluation module includes user-friendly software and documentation that simplifies the process of configuring and utilizing the codec's features.

Applications

The TLV320AIC14KEVMB-K is designed to be a versatile tool in the development of a wide range of audio applications. It is particularly well-suited for:

  • Professional audio recording and mixing equipment
  • Consumer electronics such as smartphones, tablets, and portable media players
  • Audio interfaces and sound cards
  • Home theater systems and soundbars
  • Automotive audio systems

Technical Support and Resources

Texas Instruments provides comprehensive technical support for the TLV320AIC14KEVMB-K. Developers can access a wealth of resources, including detailed datasheets, application notes, and user guides. Additionally, TI's support community and customer service are available to assist with any questions or challenges that may arise during the evaluation and development process.

You May Also Be Interested in

Texas Instruments
EVAL BOARD FOR ISO5852S / ISO5852S Gate Driver Power Management Evaluation Board
Lowest to $98.8629
Analog Devices Inc.
BOARD EVAL FOR ADV7181CLQ / ADV7181CLQ Video Decoder Video Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE FOR BQ25010 / BQ25010 Battery Charger Power Management Evaluation Board
Lowest to $89.7988
Analog Devices Inc.
LTC4162 DC2038= LEAD ACID, ADJUS / LTC4162 Battery Charger Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
DEMO BOARD FOR LT4295/LT4321 / LT4295, LT4321 Power over Ethernet (PoE) Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR BQ33100 / BQ33100 Battery Gauge Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR DRV2603 / DRV2603 Motor Controller/Driver, Haptic/Vibration Power Management Evaluation Board
Lowest to $281.2290
Analog Devices Inc.
EVAL BOARD MCU / Evaluation Board
Need more? Email Us
Lattice Semiconductor Corporation
KIT DEV ECP3-95EA PCI EXPRESS / LatticeECP3 FPGA Device Family Connectivity Interface Evaluation Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess