EN
  • EN
  • DE

TLV320ADC6120IRTER

Part No TLV320ADC6120IRTER
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description STEREO-CHANNEL, 768-KHZ, BURR-BR / ADC, Audio 7.35k ~ 768k I²C, I²S, TDM 20-WQFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - ADCs/DACs - Special Purpose
Mfr Texas Instruments
Series Burr-Brown™
Package Tape & Reel
Type ADC, Audio
Number of Channels 2
Sampling Rate (Per Second) 7.35k ~ 768k
Data Interface I²C, I²S, TDM
Voltage Supply Source Analog and Digital
Voltage - Supply 1.7V ~ 1.9V, 3V ~ 3.6V, 1.65V ~ 1.95V, 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 20-WFQFN Exposed Pad
Supplier Device Package 20-WQFN (3x3)
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TLV320ADC6120IRTERTR,296-TLV320ADC6120IRTERDKR,296-TLV320ADC6120IRTERCT
Standard Package 3,000
Win Source Part Number 978588-TLV320ADC6120IRTER
Ultra Librarian 3D Model Ultra Librarian TLV320ADC6120IRTER CAD Model

Description

TLV320ADC6120IRTER: An Advanced Audio ADC from Texas Instruments

The TLV320ADC6120IRTER is a state-of-the-art audio analog-to-digital converter (ADC) developed by Texas Instruments. This high-performance device is designed to provide superior audio quality in a variety of applications, ranging from professional audio recording to industrial and automotive systems.

Key Features

  • High-Resolution Audio: With support for up to 32-bit resolution and sample rates up to 768 kHz, the TLV320ADC6120IRTER captures audio with incredible detail and clarity.
  • Multi-Channel Support: This ADC can handle up to four analog input channels, making it an ideal choice for systems that require multiple audio inputs to be digitized simultaneously.
  • Low-Noise Performance: It boasts an impressive signal-to-noise ratio (SNR) and low total harmonic distortion plus noise (THD+N), ensuring clean and accurate audio reproduction.
  • Flexible Interface Options: The device offers a variety of digital audio interface formats, including I2S, LJ, RJ, and TDM, for easy integration with digital signal processors (DSPs) and microcontrollers.
  • Programmable Microphone Bias: The TLV320ADC6120IRTER provides a programmable microphone bias voltage, accommodating a wide range of microphone types and configurations.

Applications

The versatility of the TLV320ADC6120IRTER makes it suitable for a broad array of applications, such as:

  • Professional audio recording equipment
  • Audio interfaces and mixing consoles
  • Voice-activated systems
  • Automotive audio systems
  • Industrial monitoring equipment

Technical Specifications

The TLV320ADC6120IRTER is available in a compact QFN package and is designed for easy PCB layout. Its technical specifications include a wide analog input range, programmable gain amplifiers, and built-in anti-aliasing filters. The device operates over a broad temperature range, making it suitable for use in challenging environments.

For detailed technical information, datasheets, and support resources, visit the Texas Instruments website or contact their support team. Whether you're designing a high-end audio system or looking for a reliable ADC for industrial applications, the TLV320ADC6120IRTER offers the performance and features you need to capture pristine audio signals.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 12BIT SAR 8MSOP / 12 Bit Analog to Digital Converter 1 Input 1 SAR 8-MSOP
Lowest to $52.3881
Analog Devices Inc.
IC ADC 8BIT PIPELINED 20SOIC / 8 Bit Analog to Digital Converter 1 Input 1 Pipelined 20-SOIC
Lowest to $17.4627
Texas Instruments
ADC Single SAR 125ksps 12-bit Parallel 28-Pin SOIC T/R
Need more? Email Us
Maxim Integrated
DAC 1-CH Resistor-String 16-bit 16-Pin TQFN EP T/R
Lowest to $11.7875
Analog Devices Inc.
IC DAC 8BIT V-OUT 8MSOP / 8 Bit Digital to Analog Converter 2 8-MSOP
Lowest to $4.3014
Maxim Integrated
IC DAC 6BIT V-OUT SOT23-5 / 6 Bit Digital to Analog Converter 1 SOT-23-5
Lowest to $3.7741
Linear Technology
LTC1966 - Precision Micropower, Delta Sigma RMS-to-DC Converter
Lowest to $32.3827
Renesas Electronics America
IC ADC 14BIT PIPELINED 32HVQFN / 14 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-HVQFN (7x7)
Lowest to $65.2829
Analog Devices Inc.
IC ADC 18BIT SAR 10LFCSP / 18 Bit Analog to Digital Converter 1 Input 1 SAR 10-LFCSP-WD (3x3)
Lowest to $17.3282

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6303 $50.6727
22+ $4.6198 $101.6356
34+ $4.4754 $152.1636
47+ $4.3310 $203.5570
60+ $4.1867 $251.2020
80+ $3.7536 $300.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess