EN
  • EN
  • DE

A54SX16A-1PQG208M

Part No A54SX16A-1PQG208M
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 175 I/O 208QFP / series Field Programmable Gate Array (FPGA) IC 175 208-BFQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Mfr Microchip Technology
Series SX-A
Package Tray
Number of LABs/CLBs 1452
Number of I/O 175
Number of Gates 24000
Voltage - Supply 2.25V ~ 5.25V
Mounting SMD (SMT)
Temperature Range - Operating -55°C ~ 125°C (TC)
Package / Case 208-BFQFP
Supplier Device Package 208-PQFP (28x28)
Base Product Number A54SX16
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A2C
HTSUS 8542.39.0001
Standard Package 24
Win Source Part Number 1007156-A54SX16A-1PQG208M
Ultra Librarian 3D Model Ultra Librarian A54SX16A-1PQG208M CAD Model

Description

Introducing the A54SX16A-1PQG208M from Microchip Technology

Microchip Technology's A54SX16A-1PQG208M is a high-performance Field-Programmable Gate Array (FPGA) designed to meet the needs of demanding applications in the modern electronics landscape. This device is part of the SX-A family of FPGAs, which are known for their exceptional speed, flexibility, and reliability. The A54SX16A-1PQG208M is an ideal solution for designers looking to implement complex logic circuits in a compact and energy-efficient package.

The A54SX16A-1PQG208M boasts a substantial logic capacity, providing designers with 16,000 system gates that can be configured to perform a wide array of functions. This level of density is perfect for applications that require sophisticated algorithms, such as digital signal processing, image processing, and high-speed data communication. The device's flexible architecture allows for a high degree of customization, enabling engineers to tailor the FPGA to their specific design requirements.

One of the standout features of the A54SX16A-1PQG208M is its support for in-system programmability. This allows for updates and changes to be made to the FPGA's configuration without the need for physical access, which is incredibly valuable for applications where the FPGA is embedded in a larger system or difficult to reach. The in-system programmability also facilitates rapid prototyping and iterative development, reducing time-to-market for new products.

The A54SX16A-1PQG208M is housed in a 208-pin PQFP (Plastic Quad Flat Pack) package, which provides a balance between a compact form factor and ease of integration into a wide range of printed circuit board (PCB) designs. The package is designed for surface-mount technology, ensuring a secure and reliable connection to the PCB.

With its robust feature set, the A54SX16A-1PQG208M from Microchip Technology is a top choice for designers and engineers who require a versatile and efficient FPGA solution. Whether it's for industrial control systems, communications infrastructure, or consumer electronics, this device offers the performance and adaptability necessary to drive innovation and success in a multitude of applications.

You May Also Be Interested in

Amd
IC FPGA 210 I/O 324CSBGA
Lowest to $156.7165
Intel
IC FPGA 343 I/O 484FBGA
Lowest to $228.5374
Lattice Semiconductor Corporation
IC FPGA 205 I/O 381CABGA
Lowest to $74.0299
Amd
IC FPGA 170 I/O 256FTBGA
Lowest to $52.3881
Lattice Semiconductor Corporation
IC FPGA 363 I/O 484FBGA
Lowest to $324.6269
Amd
IC FPGA ARTIXUP 676BGA
Lowest to $104.1045
Intel
IC FPGA 260 I/O 572FBGA
Lowest to $873.1344
Intel
IC FPGA 480 I/O 896FBGA
Lowest to $145.5224
Microchip Technology
IC FPGA 138 I/O 256FBGA
Lowest to $43.6568

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.4350 $57.9150
22+ $5.2801 $116.1622
34+ $5.1150 $173.9100
47+ $4.9500 $232.6500
61+ $4.7851 $291.8911
81+ $4.2901 $347.4981
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess