EN
  • EN
  • DE

TLV320ADC3100IRGER

Part No TLV320ADC3100IRGER
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC/AUD 24BIT 8K-96K 24VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features ADC, Audio 24 b 8k ~ 96k I²C, I²S 24-VQFN (4x4)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 24-VFQFN Exposed Pad
Case / Package 24-VQFN (4x4)
Family Name TLV320
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-51685-6, 296-51685-1, 296-51685-2, TLV320ADC3100IRGER-ND
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900199-TLV320ADC3100IRGER
Ultra Librarian 3D Model Ultra Librarian TLV320ADC3100IRGER CAD Model

Description

Product Overview: TLV320ADC3100IRGER

The TLV320ADC3100IRGER from Texas Instruments is a highly integrated, low-power audio analog-to-digital converter (ADC) designed for various applications in digital audio systems. This advanced audio ADC features a stereo ADC with support for sampling rates up to 96 kHz, offering superior audio quality for a wide range of products, including wireless microphones, digital audio interfaces, and audio processing equipment.

Key Features

  • High-Performance Audio ADC: The TLV320ADC3100IRGER provides professional-grade audio signal conversion, ensuring pristine sound quality with its high signal-to-noise ratio (SNR) and low total harmonic distortion (THD).
  • Flexible Sampling Rates: With support for sampling rates from 8 kHz to 96 kHz, this ADC is versatile enough to handle the demands of both voice and high-fidelity audio applications.
  • Programmable Microphone Bias: The device includes a programmable microphone bias to accommodate a variety of microphone types, enhancing the flexibility of the end application.
  • Low Power Consumption: Designed for power-sensitive applications, the TLV320ADC3100IRGER features a low-power mode that significantly reduces power consumption without sacrificing audio quality.
  • Integrated PLL: The built-in phase-locked loop (PLL) provides flexible clocking options, reducing the need for external clocking hardware and simplifying system design.

Packaging and Integration

The device comes in a compact 24-pin QFN package (IRGER), making it suitable for space-constrained applications. Its small footprint and integration of multiple features reduce the need for additional components, thereby minimizing the overall system size and cost.

Applications

The TLV320ADC3100IRGER is ideal for a variety of applications where high-quality audio capture is essential. This includes:

  • Professional audio recording equipment
  • Wireless microphones and headsets
  • Audio interfaces and mixing consoles
  • Speech and voice recognition systems
  • Portable audio devices

With its combination of audio performance, power efficiency, and integration, the TLV320ADC3100IRGER by Texas Instruments stands out as a top choice for designers looking to incorporate high-quality audio ADC capabilities into their products.

You May Also Be Interested in

Maxim Integrated
ADC Dual Pipelined 65Msps 10-bit Parallel 48-Pin TQFP EP T/R
Lowest to $19.5853
Analog Devices Inc.
IC ADC 8BIT PIPELINED 20SOIC / 8 Bit Analog to Digital Converter 1 Input 1 Pipelined 20-SOIC
Lowest to $17.4627
Texas Instruments
IC ADC 12BIT SAR 64LQFP / 12 Bit Analog to Digital Converter 8 Input 1 SAR 64-LQFP (10x10)
Lowest to $10.8833
Analog Devices Inc.
IC ADC 12BIT SAR 28SOIC / 12 Bit Analog to Digital Converter 4 Input 2 SAR 28-SOIC
Lowest to $29.1045
Texas Instruments
ADC Single SAR 40ksps 16-bit Parallel/Serial 28-Pin SOIC T/R
Need more? Email Us
Linear Technology
LTC1966 - Precision Micropower, Delta Sigma RMS-to-DC Converter
Lowest to $32.3827
Renesas Electronics America
IC DAC 16BIT A-OUT 56VFQFPN / 16 Bit Digital to Analog Converter 2 56-VFQFPN (8x8)
Lowest to $48.9628
NXP / Nexperia
IC ADC 10BIT SIGMA-DELTA 28SSOP / 10 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 28-SSOP
Need more? Email Us
Analog Devices Inc.
The AD7533 is a low cost, 10-bit, 4-quadrant multiplying DAC manufactured using an advanced...
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8231 $53.5015
150+ $0.6754 $101.3100
230+ $0.6543 $150.4890
320+ $0.6332 $202.6240
410+ $0.6121 $250.9610
550+ $0.5487 $301.7850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,710 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess