EN
  • EN
  • DE

TMS320C6211BGFN

Part No TMS320C6211BGFN
Manufacturer Texas Instruments
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 05+
Reference case BGA256
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
RoHS State Request Verification
Win Source Part Number 716758-TMS320C6211BGFN
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320C6211BGFN CAD Model

Description

TMS320C6211BGFN DSP

The TMS320C6211BGFN is a fixed-point digital signal processor (DSP) brought to you by the renowned semiconductor manufacturer, Texas Instruments (TI). This powerful DSP is a member of TI's TMS320C62x family, known for its high-performance processing capabilities and efficient power consumption. It is designed to meet the rigorous demands of high-speed numeric calculations and signal processing tasks found in a variety of applications, including telecommunications, audio processing, industrial control systems, and more.

At the heart of the TMS320C6211BGFN is a high-speed core processor that operates at a frequency of up to 200 MHz, delivering up to 1600 million instructions per second (MIPS). This performance level is achieved through the use of an advanced VelociTI™ VLIW architecture, which allows multiple instructions to be executed simultaneously, significantly boosting the processing throughput.

The device is equipped with a rich set of integrated peripherals and interfaces, including a large on-chip memory, a variety of external memory interfaces, and a host of communication ports. The on-chip memory consists of a 16K-byte Level 1 Program Cache, an 8K-byte Level 1 Data Cache, and a 256K-byte Level 2 unified mapped RAM/cache, which can be configured as mapped RAM or cache to optimize the performance for specific applications.

Additionally, the TMS320C6211BGFN supports a wide range of external memory options, including SDRAM, SRAM, and Flash, allowing developers to scale the memory to meet their system requirements. The device also includes direct memory access (DMA) controllers that facilitate high-speed data transfers with minimal CPU intervention.

For connectivity, the DSP offers an array of serial and parallel interfaces, including a multi-channel buffered serial port (McBSP), a host-port interface (HPI), and a 32-bit external memory interface (EMIF). These interfaces provide the flexibility needed to handle complex communication protocols and to connect a variety of external devices.

The TMS320C6211BGFN comes in a 179-pin Ball Grid Array (BGA) package, making it suitable for space-constrained applications. Its low-power design and advanced power-saving features make it an ideal choice for portable and battery-operated devices where power efficiency is critical.

With its combination of performance, integrated features, and power efficiency, the TMS320C6211BGFN is a versatile DSP solution that can help designers overcome the challenges of today's demanding signal processing requirements.

You May Also Be Interested in

National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.1616 $72.4848
6+ $19.8249 $118.9494
8+ $19.2053 $153.6424
11+ $18.5858 $204.4438
14+ $17.9663 $251.5282
19+ $16.1077 $306.0463
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess