EN
  • EN
  • DE

TLV1704AIPWR

Part No TLV1704AIPWR
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description microPower Comparator | IC COMPARATOR QUAD 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type Use For General
Number of Elements 4
Output Type Open Collector
Supply Voltage , Single/Dual (±) 2.2V ~ 36V, ±1.1V ~ 18V
Voltage - Input Offset (Maximum) 3.5mV
Current - Input Bias (Maximum) 15nA
Current - Output 20mA
Current - Quiescent (Maximum) 75μA
Propagation Delay (Maximum) 560ns
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 14-TSSOP
Mounting Style SMD
Supplier Device Package 14-TSSOP
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 1269954-TLV1704AIPWR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV1704AIPWR CAD Model

Description

Product Overview: Texas Instruments TLV1704AIPWR

The TLV1704AIPWR is a cutting-edge quadruple comparator integrated circuit (IC) developed by Texas Instruments, designed to provide reliable and precise voltage level detection in a wide array of applications. This high-performance device is a part of Texas Instruments' TLV170x family of comparators that are known for their low power consumption and wide operating voltage range.

Key Features

  • Wide Voltage Range: The TLV1704AIPWR operates over a broad supply voltage range from 2.2 V to 36 V, or ±1.1 V to ±18 V for split-supply operations, making it versatile for use in both low and high-voltage systems.
  • Low Power Consumption: With a typical quiescent current of only 45 µA per channel, this comparator is an excellent choice for battery-powered and energy-efficient applications.
  • Fast Response Time: It boasts a propagation delay typically under 10 µs, ensuring quick response times for critical signal processing tasks.
  • Open-Drain Outputs: The open-drain output configuration allows for flexible voltage-level translation and the ability to wire outputs together for wired-OR logic configurations.
  • Robust Design: The device features no phase inversion with overdriven inputs and is specified for operation from -40°C to +125°C, suitable for use in harsh environmental conditions.

Applications

The TLV1704AIPWR is commonly utilized in a range of applications including:

  • Threshold detection and voltage monitoring
  • Battery-powered and portable devices
  • Window comparators
  • Zero-crossing detectors
  • Relay drivers
  • Industrial and automotive systems

Package and Availability

This IC is offered in a TSSOP-14 (Thin Shrink Small Outline Package) that is optimized for compact PCB layouts. The part number "AIPWR" signifies the tape and reel packaging option, which is ideal for automated assembly processes. As a product of Texas Instruments, known for their commitment to quality and reliability, the TLV1704AIPWR is supported by comprehensive technical documentation and manufacturer's support.

For detailed specifications, application notes, and support tools, customers can visit the Texas Instruments website or contact their sales and support team.

You May Also Be Interested in

ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose 8-SOIC
Lowest to $0.1917
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.2222
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-SO
Need more? Email Us
Maxim Integrated
IC COMPARATOR 2 W/LATCH 20TSSOP
Lowest to $24.2731
Analog Devices Inc.
IC COMPARATOR 2 GEN PUR 10MSOP / Comparator General Purpose Open-Drain 10-MSOP
Lowest to $2.5024
Texas Instruments
36V JI.3 DUAL COMPARATOR / Comparator General Purpose Open-Collector 8-SOIC
Lowest to $0.1006
Texas Instruments
VOLTAGE COMPARATOR-DUAL VER. OF / Comparator General Purpose Open-Drain, Rail-to-Rail 8-VSSOP
Lowest to $0.8336
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8SOP / Comparator General Purpose Open-Collector 8-SOP
Lowest to $0.1359
Maxim Integrated
IC COMPARATOR 4 GEN PUR 14TSSOP / Comparator General Purpose Open-Drain 14-TSSOP
Lowest to $3.0560

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9424 $58.2720
65+ $1.5938 $103.5970
100+ $1.5440 $154.4000
135+ $1.4942 $201.7170
175+ $1.4444 $252.7700
235+ $1.2950 $304.3250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,568 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess