EN
  • EN
  • DE

TLV1578CDAR

Part No TLV1578CDAR
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 10BIT SAR 32TSSOP / 10 Bit Analog to Digital Converter 8 Input 1 SAR 32-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Texas Instruments
Package Tape & Reel (TR)
Number of Bits 10
Sampling Rate (Per Second) 1.25M
Number of Inputs 8
Input Type Single Ended
Data Interface Parallel
Configuration MUX-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
Features Selectable Address
Temperature Range - Operating 0°C ~ 70°C
Package / Case 32-TSSOP (0.240", 6.10mm Width)
Supplier Device Package 32-TSSOP
Mounting SMD (SMT)
Base Product Number TLV1578
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names TEXTISTLV1578CDAR,2156-TLV1578CDAR,TLV1578CDARG4,TLV1578CDARG4-ND
Standard Package 2,000
Win Source Part Number 1100130-TLV1578CDAR
Ultra Librarian 3D Model Ultra Librarian TLV1578CDAR CAD Model

Description

Product Overview: Texas Instruments TLV1578CDAR

The TLV1578CDAR is a high-performance, 8-channel, 10-bit analog-to-digital converter (ADC) produced by Texas Instruments. This precision ADC is designed to meet the rigorous demands of advanced digital signal processing (DSP) applications such as digital imaging, multi-channel data acquisition systems, and industrial automation.

Key Features

  • Resolution: The TLV1578CDAR offers a resolution of 10 bits, which provides fine detail in the conversion process, allowing for high-precision measurements.
  • Channel Count: With 8 independent input channels, this ADC can handle multiple signal inputs simultaneously, making it ideal for multi-sensor systems.
  • Conversion Rate: It boasts a high-speed conversion rate, facilitating real-time data processing and fast system response times.
  • Interface: The device features a flexible parallel interface, which is compatible with a wide range of microprocessors and DSPs, ensuring easy integration into existing systems.
  • Power Efficiency: Designed with power efficiency in mind, the TLV1578CDAR operates with a low power consumption, reducing thermal footprint and extending the life of battery-powered applications.
  • Package: The ADC comes in a compact 38-TSSOP (0.173", 4.40mm Width) package, making it suitable for space-constrained applications.

Applications

The versatility of the TLV1578CDAR allows it to be used in a variety of applications, including:

  • Medical Instruments
  • Test and Measurement Equipment
  • Data Acquisition Systems
  • Industrial Process Control
  • Scientific Analysis Equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the TLV1578CDAR is no exception. It is built to meet high industry standards, ensuring stable performance across a wide range of environmental conditions.

For more detailed specifications and application support, Texas Instruments provides extensive technical documentation, including datasheets, application notes, and design resources, to facilitate the integration and use of the TLV1578CDAR in your next project.

You May Also Be Interested in

Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess