EN
  • EN
  • DE

TLK2711AIRCP

Part No TLK2711AIRCP
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description 1.6 TO 2.7 GBPS TRANSCEIVER | IC TXRX 1.6-2.7GBPS 64-HVQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete
Type Transceiver
Number of Drivers/Receivers 16/16
Supply Voltage (V) 2.3V ~ 2.7V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-VFQFP Exposed Pad
Supplier Device Package 64-HVQFP
Family Part Number TLK2711A
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Win Source Part Number 1269665-TLK2711AIRCP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLK2711AIRCP CAD Model

Description

Overview of TLK2711AIRCP from Texas Instruments

The TLK2711AIRCP is a high-speed serializer/deserializer (SerDes) product from Texas Instruments, designed to facilitate fast and reliable data transmission in a variety of demanding applications. This integrated circuit is part of the TLK2711 family and is known for its robust performance and flexibility, making it an ideal choice for communication and networking infrastructure, as well as industrial and medical equipment.

Key Features

  • High Data Rate: The TLK2711AIRCP supports a wide range of data rates, from 1.6 Gbps to 2.5 Gbps, making it versatile for different high-speed data transmission needs.
  • Signal Integrity: With built-in equalization and de-emphasis features, this SerDes ensures excellent signal integrity even over long cable lengths or through challenging transmission media.
  • Low Power Consumption: Designed for efficiency, it operates with a low power consumption, which is crucial for minimizing heat generation and energy costs in high-performance systems.
  • Hot-Plug Protection: The device includes hot-plug protection to prevent damage during cable insertion or removal when the system is powered on.
  • Flexibility: It comes with a variety of programmable features, such as loopback modes and output swing control, to cater to specific application requirements.
  • Reliability: The TLK2711AIRCP is built to meet the high-reliability standards expected in industrial and networking applications, ensuring stable operation under various conditions.

Applications

The versatility of the TLK2711AIRCP makes it suitable for a broad range of applications, including:

  • High-speed data communications for networking equipment like routers and switches.
  • Backplane interconnects in data centers and telecommunication systems.
  • High-definition video transmission for medical imaging and industrial inspection systems.
  • Any application requiring high-speed point-to-point data links.

Product Specifications

The TLK2711AIRCP comes in a compact 64-pin QFP (Quad Flat Package) and is designed to operate over an industrial temperature range. It interfaces with LVPECL (Low Voltage Positive Emitter Coupled Logic) on the high-speed side and LVCMOS/LVTTL (Low Voltage CMOS/Transistor-Transistor Logic) on the parallel side, providing a convenient bridge between different logic families.

With its exceptional performance and reliability, the TLK2711AIRCP from Texas Instruments stands out as a top-tier solution for high-speed data transmission challenges across various industries.

You May Also Be Interested in

Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $1,954.8873 $1,954.8873
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 199 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess