EN
  • EN
  • DE

NSPM3042MXT5G

Part No NSPM3042MXT5G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 4.8VWM 8VC 2X2DFN / 8V Clamp 43A (8/20µs) Ipp Tvs Diode Surface Mount 2-X2DFN (1x0.6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr onsemi
Package Tape & Reel
Product Status Last Time Buy
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 4.8V (Max)
Voltage - Breakdown (Min) 4.85V
Voltage - Clamping (Max) @ Ipp 8V
Current - Peak Pulse (10/1000µs) 43A (8/20µs)
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 80pF @ 1MHz
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 2-XDFN
Supplier Device Package 2-X2DFN (1x0.6)
Base Product Number NSPM3042
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names ,488-NSPM3042MXT5GDKR,488-NSPM3042MXT5GCT,NSPM3042MXT5G-ND,488-NSPM3042MXT5GTR
Standard Package 8,000
Win Source Part Number 1082785-NSPM3042MXT5G
Ultra Librarian 3D Model Ultra Librarian NSPM3042MXT5G CAD Model

Description

Product Overview: NSPM3042MXT5G from ON Semiconductor

The NSPM3042MXT5G is a cutting-edge electronic component manufactured by ON Semiconductor, a leading provider in the semiconductor industry known for its innovative and reliable products. This particular component is a testament to the company's commitment to delivering high-performance solutions to its customers.

Key Features

  • High Efficiency: The NSPM3042MXT5G is designed to offer superior efficiency, which is crucial for reducing power consumption and heat generation in electronic systems.
  • Durable Construction: Built with robust materials, this product can withstand challenging conditions, ensuring long-term reliability and performance.
  • Compact Footprint: Its small size makes it an ideal choice for space-constrained applications, allowing designers to create more compact and integrated designs.
  • RoHS Compliant: As a RoHS-compliant component, the NSPM3042MXT5G meets strict environmental standards, minimizing the use of hazardous substances in electronics.

Applications

The versatility of the NSPM3042MXT5G allows it to be utilized across a wide range of applications. It is particularly well-suited for use in power management circuits, where its high efficiency and low power loss are essential. Additionally, it can be found in consumer electronics, automotive systems, and industrial equipment, where its durability and compact size provide significant advantages.

Technical Specifications

This product boasts impressive technical specifications that underscore its performance capabilities. It operates over a broad temperature range, ensuring stability and functionality under varying environmental conditions. The NSPM3042MXT5G is also characterized by its fast switching speeds, which contribute to its overall efficiency and effectiveness in complex electronic circuits.

In conclusion, the NSPM3042MXT5G from ON Semiconductor is a high-quality component that offers a balance of efficiency, durability, and compactness, making it an excellent choice for a multitude of electronic applications. Its compliance with environmental standards further demonstrates ON Semiconductor's dedication to sustainable manufacturing practices.

You May Also Be Interested in

Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMB
Lowest to $3.7953
NXP / Nexperia
TVS DIODE 5.5VWM 8VC 10XSON
Lowest to $0.8674
Micro Commercial Co
TVS DIODE 28.2VWM DO201AE
Lowest to $0.2931
Littelfuse Inc.
TVS Diode Single Uni-Dir 18V 600W Automotive 2-Pin SMB T/R / TVS DIODE 18VWM 29.2VC SMB
Lowest to $0.5571
Littelfuse Inc.
Surface Mount Polymeric Electrostatic Discharge Suppressors | TVS DIODE 24V 40V 0402
Lowest to $0.0993
Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to $0.0849
Vishay
TVS DIODE 30VWM 48.4VC DO218AB
Need more? Email Us
STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
1,500+ $0.0386 $57.9000
3,640+ $0.0318 $115.7520
5,640+ $0.0307 $173.1480
7,785+ $0.0297 $231.2145
10,045+ $0.0288 $289.2960
13,455+ $0.0258 $347.1390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,820 pieces
MOQ: 1500 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess