EN
  • EN
  • DE

TLK2501EVM

Part No TLK2501EVM
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Description EVALUATON MOD FOR TLK2501 / TLK2501 PHY Development Kit
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Main Purpose Interface, Serializer, Deserializer (SerDes)
Utilized IC / Part TLK2501
Supplied Contents Board(s)
Win Source Part Number 797019-TLK2501EVM
Popularity Medium
Supply and Demand Status Limited
Family Name TLK2501
Introduction Date August 01, 2000
ECCN EAR99
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TLK2501EVM CAD Model

Description

The TLK2501EVM is a high-performance evaluation module (EVM) presented by Texas Instruments (TI) designed for testing and evaluating the capabilities of the TLK2501 SerDes (Serializer/Deserializer) transceiver. The TLK2501 is a versatile, high-speed communication IC that provides a robust serial data transmission solution for a wide range of applications such as telecommunications, data communications, and networking equipment.

Key Features of the TLK2501EVM

  • High-Speed Performance: The TLK2501 supports data rates from 0.6 Gbps to 2.5 Gbps, making it suitable for a variety of high-speed data transmission needs.
  • Flexible Interface: It features a flexible parallel interface that can be easily connected to FPGAs, ASICs, or processors, allowing for seamless integration into existing systems.
  • Signal Integrity: The EVM is designed to maintain signal integrity over long distances and through various mediums, including backplanes and cables.
  • Diagnostic Features: The TLK2501EVM includes diagnostic features such as pattern generation and checking, loopback modes, and error detection to facilitate thorough testing and validation.
  • Power Efficiency: TI's TLK2501 transceiver is optimized for low power consumption, an essential factor for power-sensitive applications.

Benefits of Using the TLK2501EVM

The TLK2501EVM provides developers and engineers with a convenient and efficient platform for evaluating the performance of the TLK2501 SerDes transceiver. With this evaluation module, users can:

  • Quickly prototype and test high-speed data transmission designs.
  • Assess the TLK2501's compatibility with various physical media.
  • Optimize system designs for power and performance before moving to production.
  • Reduce development time with easy-to-use evaluation tools and comprehensive documentation.

Applications

The TLK2501EVM is ideal for evaluating the TLK2501 in applications such as:

  • Telecom infrastructure
  • Wireless base stations
  • Datacom switches and routers
  • Professional video equipment
  • High-speed data acquisition systems

With the TLK2501EVM, Texas Instruments offers a powerful tool for engineers to streamline the development process and quickly bring high-speed communication capabilities to market.

You May Also Be Interested in

Texas Instruments
EVALUATION MODULE
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC856LC5 / HMC856LC5 Delay Line Timing Evaluation Board
Need more? Email Us
Semtech Corporation
EB W/ GS3140 + GS6152 + GS2989 / GS2989, GS3140, GS6152 Video Evaluation Board
Need more? Email Us
Texas Instruments
MULTI ADC AND DAC EVALUATION MOD
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADF4106SD1Z / ADF4106 Frequency Synthesizer Timing Evaluation Board
Need more? Email Us
Texas Instruments
DGTL VIDEO EVAL MOD FOR DM368 / TMS320DM36x Video Processing Video Evaluation Board
Lowest to $1,518.2556
Renesas Electronics America
EVAL BOARD FOR TW2867-LA2-GR / TW2867 Video Processing Video Evaluation Board
Lowest to $9.0333

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess