Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency 4GHz ~ 18GHz
P1dB 16dBm
Gain 9.3dB
Noise Figure 2.9dB
RF Type LTE, SatCom, WiMax, WiFi, WLAN
Voltage - Supply 4.75V ~ 5.25V
Current - Supply 48.2mA
Test Frequency 4GHz
Mounting Type Surface Mount
Package / Case 8-TFDFN Exposed Pad
Supplier Device Package MC1631-1
Base Product Number PMA2
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 890041-PMA2-183LN+
Ultra Librarian 3D Model Ultra Librarian PMA2-183LN+ CAD Model

Description

The 890041-PMA2-183LN+ is an RF amplifier designed for a wide range of applications including LTE, SatCom, WiMax, WiFi, and WLAN manufactured by Mini-Circuits.

  • Frequency: 4 GHz ~ 18 GHz
  • Gain: 9.3dB
  • Noise Figure: 2.9dB
  • Current - Supply: 48.2mA
  • Voltage - Supply: 4.75V ~ 5.25V
  • Package / Case: 8-TFDFN Exposed Pad
  • Mounting Type: Surface Mount
  • Status: Active
  • Standard Package: 1,000 pcs

You May Also Be Interested in

M/A-Com Technology Solutions
RF Amp Single Power Amp 1GHz 100V 8-Pin QFN EP
Need more? Email Us
ECAD model for NPA1006
Skyworks Solutions Inc.
IC POWER AMP HI EFF 16MCM / RF Amplifier IC
Lowest to $5.2552
ECAD model for SKY66397-11
BeRex Corporation
RF Amplifier IC 5G NR, Cellular, LTE, PCS, W-CDMA, WIMAX 50MHz ~ 6GHz SOT-89-3
Need more? Email Us
ECAD model for BL022A
Freescale Semiconductor - NXP
IC AMP GSM 1.805-2.05GHZ TO270
Lowest to $12.9972
ECAD model for MW7IC18100NR1
Skyworks Solutions Inc.
RF DEVELOPMENT TOOLS
Lowest to $5.3180
ECAD model for SKY77604-11
Broadcom Limited
IC RF AMP ISM 2.4GHZ 36 MICRO-X
Lowest to $9.0100
ECAD model for MSA-0736-TR1G
NXP / Nexperia
IC AMP CELL 2.11-2.17GHZ TO272WB
Need more? Email Us
ECAD model for MW6IC2240GNBR1
Ampleon USA Inc.
RF Amplifier IC 3.4GHz ~ 3.8GHz OMP-400-8G-1
Need more? Email Us
ECAD model for BLM10D3438-70ABGYZ
NXP / Nexperia
RF Amplifier IC 1.559GHz ~ 1.61GHz 6-WLCSP (0.69x0.44)
Need more? Email Us
ECAD model for BGU8103UKAZ

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $54.1077 $54.1077
3+ $44.3960 $133.1880
4+ $43.0087 $172.0348
5+ $41.6213 $208.1065
7+ $40.2339 $281.6373
9+ $36.0718 $324.6462
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,207 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention