EN
  • EN
  • DE

ZXFV302EV

Part No ZXFV302EV
Manufacturer Diodes Incorporated
Catalog Evaluation and Demonstration Boards and Kits
Description BOARD EVALUATION FOR ZXFV302 / Evaluation Board For 4 To 1 Channel Video Multiplexer
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Diodes Incorporated
Part Status Obsolete(EOL)
Main Purpose Video, Video Multiplexer
Embedded No
Utilized IC / Part ZXFV302
Secondary Attributes 40mA, +/-5V
Supplied Contents Board(s)
Win Source Part Number 800443-ZXFV302EV
Popularity Medium
Supply and Demand Status Limited
Family Name ZXFV302EV
Introduction Date September 02, 2004
ECCN EAR99
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian ZXFV302EV CAD Model

Description

The ZXFV302EV from Diodes Incorporated is a high-performance, precision operational amplifier designed for a wide range of applications. This device is known for its low voltage operation and high-speed response, making it an ideal choice for battery-powered devices, portable equipment, and any circuit requiring a high degree of accuracy and efficiency.

Key Features

  • Low Voltage Operation: The ZXFV302EV operates at a low voltage, which reduces power consumption and extends battery life in portable applications.
  • High-Speed Performance: With its fast response time, this operational amplifier is suitable for high-frequency signal processing and other applications requiring quick reactions to changing conditions.
  • Low Input Bias Current: The device features a low input bias current, minimizing errors in applications with high source impedance.
  • Wide Bandwidth: The ZXFV302EV offers a wide bandwidth, enabling it to handle a broad range of frequencies without compromising signal integrity.
  • Stable Operation: Designed for stability, this operational amplifier maintains its performance across a range of operating conditions and temperatures.

Applications

The versatile nature of the ZXFV302EV makes it suitable for various applications, including:

  • Portable and battery-powered devices
  • Audio and video signal processing
  • Sensor signal amplification
  • Data acquisition systems
  • Analog filters

Technical Specifications

Parameter Value
Supply Voltage Range 2.7V to 5.5V
Input Offset Voltage Typically 1mV
Input Bias Current 1pA
Bandwidth 10MHz
Operating Temperature Range -40°C to +85°C

For engineers and designers looking for a reliable and high-performance operational amplifier, the ZXFV302EV from Diodes Incorporated offers a compelling combination of features that enhance the performance and efficiency of your electronic designs.

You May Also Be Interested in

Infineon Technologies
EVAL BOARD FOR TLE9461-3ES
Need more? Email Us
FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT232R
Need more? Email Us
Texas Instruments
EVAL BOARD FOR BQ25703A
Need more? Email Us
IDT, Integrated Device Technology Inc
ZSC31015 MASS CALIBR. REF. BOARD / ZSC31015 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us
TDK InvenSense
EVAL BOARD FOR ICS-52000
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR NEURON 3150
Need more? Email Us
Maxim Integrated
EVAL BOARD FOR MAX4940
Need more? Email Us
FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT240X
Need more? Email Us
Diodes Incorporated
EVAL BOARD FOR PI7C9X2G312GPB
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess