EN
  • EN
  • DE

TLE2064MFKB

Part No TLE2064MFKB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Quad, 36-V, 2-MHz operational amplifier 20-LCCC -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package LCC
Common Mode Rejection Ratio 65 dB
Gain Bandwidth Product 1.8 MHz
Height 2.03 mm
Input Bias Current 30 nA
Lead Free Contains Lead
Length 8.89 mm
Max Dual Supply Voltage 18 V
Max I/O Voltage 7 mV
Maximum Operating Temperature 125 °C
Min Dual Supply Voltage 3.5 V
Min Operating Temperature -55 °C
Nominal Gain Bandwidth Product 1.8 MHz
Number of Channels 4
Number of Pins 20
Radiation Hardening No
RoHS Compliant
Schedule B 8542330000, 8542330000
Slew Rate 3.4 V/µs
Thickness 1.83 mm
Voltage Gain 96.26 dB
Width 8.89 mm
Win Source Part Number 1099663-TLE2064MFKB
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLE2064MFKB CAD Model

Description

Product Overview: TLE2064MFKB from Texas Instruments

The TLE2064MFKB is a high-performance, precision operational amplifier (op-amp) designed and manufactured by Texas Instruments. This op-amp is part of TI's Excalibur low-power high-speed bipolar series, which is well-suited for a wide range of applications including industrial, automotive, and communications systems.

Key Features:

  • Low Power Consumption: The TLE2064MFKB is optimized for low-power operations, making it ideal for battery-powered devices and energy-efficient designs.
  • High Speed: With a high slew rate and fast settling time, this op-amp is capable of handling rapid signal changes, ensuring high-speed performance for demanding applications.
  • Wide Supply Range: It operates over a wide supply range, accommodating single or dual supplies for flexible circuit design.
  • Low Input Bias Current: The device features a low input bias current, which reduces errors in applications with high source impedances.
  • Enhanced Durability: The TLE2064MFKB is designed to withstand harsh environments, with features that enhance its reliability and longevity.

Applications:

The versatility of the TLE2064MFKB makes it suitable for a broad array of applications. It is commonly used in:

  • Active filters
  • Data acquisition systems
  • Audio processing
  • Test equipment
  • Industrial control systems
  • Automotive electronics

Quality and Reliability:

Texas Instruments is known for its commitment to quality, and the TLE2064MFKB is no exception. It is rigorously tested to meet high standards of performance and reliability, ensuring that it meets the requirements of the most critical applications.

Package and Availability:

The TLE2064MFKB is available in various package options, including the space-saving surface-mount technology (SMT) package, which is suitable for compact circuit designs. For detailed package specifications and availability, please refer to the Texas Instruments website or contact their sales and support team.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess