Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 954019-CM8068404404629
Series *
Ultra Librarian 3D Model Ultra Librarian CM8068404404629 CAD Model

Description

The Intel CM8068404404629 is an embedded microprocessor belonging to the Intel Xeon E-2100 series. These processors are designed for servers, workstations, and embedded applications that require high performance and reliability.

Applications:

  • Small Business Servers: Providing the processing power needed for file sharing, email, and basic application hosting.
  • Entry-Level Workstations: Supporting professional applications such as CAD, content creation, and software development.
  • Network Attached Storage (NAS) Devices: Enabling high-speed data storage and retrieval for home and business use.
  • Industrial PCs: Controlling and monitoring industrial equipment and processes.
  • Edge Computing Devices: Processing data locally at the edge of the network to reduce latency and improve responsiveness.

Features:

  • High Core Count: Offers multiple cores for parallel processing, improving overall system performance.
  • Integrated Graphics: Includes Intel UHD Graphics for basic display capabilities.
  • Error Correction Code (ECC) Memory Support: Ensures data integrity by detecting and correcting memory errors.
  • Intel Turbo Boost Technology: Dynamically increases the processor's frequency as needed, taking advantage of thermal and power headroom.
  • Intel Virtualization Technology (VT-x): Enables multiple operating systems and applications to run independently on a single system.
  • PCI Express Support: Provides high-speed connectivity for expansion cards and peripherals.
  • Energy Efficient: Designed to operate within a specified thermal design power (TDP) range, reducing energy consumption.

Benefits:

  • Improved Performance: Enables faster processing speeds for demanding applications.
  • Enhanced Reliability: ECC memory support protects against data corruption.
  • Increased Productivity: Turbo Boost technology automatically optimizes performance for peak workloads.
  • Cost Savings: Integrated graphics eliminates the need for a separate graphics card in some applications.
  • Simplified Management: Virtualization technology simplifies the management of multiple operating systems and applications.
  • Extended Lifespan: Designed for long-term reliability in embedded applications.

Additional Details:

The specific specifications of the CM8068404404629, such as the number of cores, clock speed, and TDP, can vary. Please refer to the official Intel product documentation for detailed information.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU QORIQ P1 1GHZ PBGA689
Need more? Email Us
ECAD model for P1022PSN2LFA
NXP / Nexperia
IC MPU Q OR IQ 800MHZ 425TEBGA / PowerPC e500v2 Microprocessor IC series 1 Core, 32-Bit 800MHz 425-TEPBGA I (19x19)
Need more? Email Us
ECAD model for P1014NSE5DFB
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
ECAD model for P5020NSE7VNB
Intel
IC Mpu I960 33MHZ 196BGA
Need more? Email Us
ECAD model for WL80960JA332
NXP / Nexperia
IC MPU MPC83XX 400MHZ 620BGA / PowerPC e300c3 Microprocessor IC series 1 Core, 32-Bit 400MHz 620-HBGA (29x29)
Need more? Email Us
ECAD model for MPC8315CVRAGDA
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
ECAD model for P5010NSN7VNB
NXP / Nexperia
IC MPU MPC85XX 1.0GHZ 783FCBGA / PowerPC e500 Microprocessor IC series 1 Core, 32-Bit 1.0GHz 783-FCPBGA (29x29)
Need more? Email Us
ECAD model for KMPC8541EPXAQF
Intel
MPU Atom™ Processor N450 64-Bit 45nm 1.66GHz 1.05V 559-Pin Micro-FCBGA
Need more? Email Us
ECAD model for AU80610004653AAS LBMG
NXP / Nexperia
IC MPU MPC82XX 200MHZ 516BGA / PowerPC G2 Microprocessor IC series 1 Core, 32-Bit 200MHz 516-PBGA (27x27)
Need more? Email Us
ECAD model for KMPC8250AVRIHBC

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention