EN
  • EN
  • DE

ATSAM4LC2BA-AU

Part No ATSAM4LC2BA-AU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M4 series Microcontroller IC 32-Bit 48MHz 128KB (128K x 8) FLASH 64-TQFP (10x10)
Manufacturer Microchip Technology
Series SAM4L
Package Tray
Core Processor ARM® Cortex®-M4
Core Size 32-Bit
Speed 48MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O 43
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Supply Voltage 1.68V ~ 3.6V
Data Converters A/D 7x12b; D/A 1x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 64-TQFP
Case / Package 64-TQFP (10x10)
Family Name ATSAM4LC2
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Quantity per package 160
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862428-ATSAM4LC2BA-AU
Ultra Librarian 3D Model Ultra Librarian ATSAM4LC2BA-AU CAD Model

Description

Microchip Technology's ATSAM4LC2BA-AU Microcontroller

The ATSAM4LC2BA-AU is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to cater to a wide range of applications that require low power consumption without compromising on processing capabilities. This MCU is part of the SAM4L series, which is known for its efficient power management and robust performance.

Key Features:

  • CPU: The ATSAM4LC2BA-AU is built around a powerful ARM Cortex-M4 processor, which operates at a maximum frequency of 48MHz. The CPU includes a floating-point unit (FPU) that enhances the performance of applications involving complex computations.
  • Memory: It comes with 128KB of embedded Flash memory for program storage and 16KB of SRAM, ensuring ample space for intermediate data handling and storage.
  • Power Efficiency: Designed for power-sensitive applications, this MCU features picoPower technology, which enables ultra-low power consumption in both active and sleep modes, making it an ideal choice for battery-operated devices.
  • Connectivity: The device includes a variety of communication interfaces, such as I2C, SPI, and USART, allowing for flexible and efficient data exchange with peripherals and other microcontrollers.
  • Analog Features: It is equipped with analog functionalities, including a 12-bit ADC, a 12-bit DAC, and analog comparators, supporting a range of analog sensors and actuators.
  • Package: The ATSAM4LC2BA-AU is offered in a 64-pin LQFP package, which is suitable for space-constrained applications while still providing enough I/O lines for complex tasks.
  • Security and Safety: With features like Watchdog Timer, Brown-out Detector, and a unique ID for each chip, it ensures reliable operation and supports the development of secure applications.

This microcontroller is an excellent choice for developers looking to create sophisticated applications in areas such as industrial control systems, consumer electronics, and Internet of Things (IoT) devices. Its combination of processing power, memory capacity, and power efficiency, along with a comprehensive set of peripherals, makes the ATSAM4LC2BA-AU a versatile and reliable solution for a multitude of embedded system designs.

Microchip Technology provides extensive support for the ATSAM4LC2BA-AU, including development tools, software libraries, and a strong community forum, ensuring that developers have all the resources they need to bring their projects to successful completion.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
Lowest to $2.0975
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
Need more? Email Us
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess