EN
  • EN
  • DE

LOG104AIDR

Part No LOG104AIDR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC LOG/LOG 1 CIRCUIT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Package Tape & Reel
Product Status Obsolete
Amplifier Type Logarithmic and Log Ratio
Number of Circuits 1
Slew Rate 0.5V/µs
-3db Bandwidth 45 kHz
Current - Input Bias 5 pA
Voltage - Input Offset 300 µV
Current - Supply 1mA
Voltage - Supply Span (Min) 9 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating -5°C ~ 75°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number LOG104
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 877857-LOG104AIDR
Ultra Librarian 3D Model Ultra Librarian LOG104AIDR CAD Model

Description

The LOG104AIDR is a high-precision logarithmic amplifier designed by Texas Instruments, renowned for their innovative and reliable semiconductor products. This advanced amplifier is specifically tailored for applications requiring the conversion of a wide dynamic range analog signal to a logarithmic scale. Its core functionality is essential in various fields such as optical networking, medical instrumentation, and chemical analysis, where precise measurement of signal magnitude is crucial.

Key Features

  • Wide Dynamic Range: The LOG104AIDR offers an impressive dynamic range, capable of handling signals from -100 dBV up to +40 dBV, making it suitable for a broad spectrum of applications.
  • High Accuracy: With its precision design, this logarithmic amplifier provides a high degree of accuracy, ensuring reliable performance in critical measurement tasks.
  • Temperature Stability: The device maintains consistent performance across a wide temperature range, which is vital for applications that operate under varying environmental conditions.
  • Low Power Consumption: Power efficiency is a hallmark of the LOG104AIDR, minimizing power requirements and extending the life of battery-powered devices.

Applications

  • Optical power measurement
  • Medical diagnostics
  • Chemical analysis
  • Acoustic noise measurement
  • Industrial process control

Technical Specifications

Parameter Value
Dynamic Range -100 dBV to +40 dBV
Accuracy ±0.5 dB
Supply Voltage ±4.5V to ±15V
Operating Temperature -40°C to +85°C
Package SOIC-14

The LOG104AIDR from Texas Instruments is a testament to their commitment to providing high-quality, precision components for advanced electronic systems. Its combination of wide dynamic range, high accuracy, and temperature stability makes it an ideal choice for professionals looking for reliable logarithmic amplification solutions.

You May Also Be Interested in

Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess