EN
  • EN
  • DE

TLE2061AMP

Part No TLE2061AMP
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description EXCALIBUR JFET-INPUT HIGH-OUTPUT-DRIVE mPOWER OPERATIONAL AMPLIFIERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1269289-TLE2061AMP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLE2061AMP CAD Model

Description

Texas Instruments TLE2061AMP Operational Amplifier

The TLE2061AMP from Texas Instruments is a high-performance, single-supply operational amplifier that is designed to provide a perfect balance of speed, power consumption, and precision. This operational amplifier is part of the Excalibur low-power, high-speed family and is particularly well-suited for applications requiring low power consumption without sacrificing high-speed performance.

With its JFET-input, the TLE2061AMP offers a wide range of features that make it a versatile choice for a variety of electronic circuits. It operates over a supply range of 4 V to 40 V (single supply) or ±2 V to ±20 V (dual supplies), making it adaptable to both battery-powered and line-powered applications. The device boasts a high slew rate of 10 V/µs and a bandwidth of 2.8 MHz, which allows it to handle fast signal transitions with ease.

The TLE2061AMP is characterized by its low input bias current, typically 50 pA, which minimizes errors in high-impedance applications. Additionally, its low input offset voltage of 2 mV and low noise contribute to its high precision. The device also features a high input impedance, which reduces loading on the input signal source and preserves signal integrity.

Regarding power consumption, the TLE2061AMP is designed with an eye towards efficiency. It has a low quiescent current, typically 290 µA, which helps extend battery life in portable devices. Despite its low power consumption, it can deliver a large output swing close to the supply rails, ensuring maximum dynamic range in signal processing applications.

The robust design of the TLE2061AMP includes built-in protection features such as input overvoltage protection, which allows the device to withstand input voltages that exceed the power supply levels. This makes the operational amplifier more durable and reliable in harsh environments.

Available in an 8-pin DIP (Dual In-line Package), the TLE2061AMP is easy to integrate into a wide range of electronic systems. Whether it's being used in audio processing, sensor amplification, active filters, or data acquisition systems, the TLE2061AMP provides designers with a high-quality, low-power solution that doesn't compromise on speed or performance.

You May Also Be Interested in

Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.7090 $67.4180
4+ $27.6586 $110.6344
6+ $26.7943 $160.7658
8+ $25.9300 $207.4400
10+ $25.0656 $250.6560
14+ $22.4726 $314.6164
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,670 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess