EN
  • EN
  • DE

STM32L151VCT6A

Part No STM32L151VCT6A
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description Ultra-low-power platform | IC MCU 32BIT 256KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Core Processor ARM Cortex-M3
Data Bus Width 32-Bit
Speed 32MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals DMA, I2S, POR, PWM, WDT
The number of I/O 83
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 8K x 8
Date RAM Size 32K x 8
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 25x12b; D/A 2x12b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Family Part Number STM32L151
Manufacturer Pack Quantity 90
MSL Level 3 (168 Hours)
Win Source Part Number 1261415-STM32L151VCT6A
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM32L151VCT6A CAD Model

Description

STM32L151VCT6A Ultra-low-power ARM Cortex-M3 MCU

The STM32L151VCT6A is a cutting-edge microcontroller product from STMicroelectronics, designed for projects that demand high performance with ultra-low power consumption. This microcontroller is part of the STM32L series, which is renowned for its efficient energy usage and robust performance in a wide range of applications.

At the heart of the STM32L151VCT6A lies a powerful ARM Cortex-M3 processor, which operates at a frequency of up to 32 MHz. The core is designed to deliver the perfect balance between processing power and energy efficiency, making it an ideal choice for battery-operated devices and energy-sensitive applications.

The device comes with a rich set of peripherals and features that enhance its flexibility and functionality. It includes 256 KB of Flash memory and 32 KB of RAM, providing ample space for complex applications and software stacks. The integrated EEPROM of 8 KB is an added advantage for applications that require non-volatile storage without external components.

Connectivity options are abundant with the STM32L151VCT6A. It supports I2C, SPI, USART, and USB interfaces, allowing it to easily communicate with other devices and peripherals. For applications requiring accurate timing and control, the microcontroller includes multiple timers and a real-time clock with an independent battery supply.

One of the standout features of the STM32L151VCT6A is its 12-bit analog-to-digital converter (ADC), which provides precise measurement capabilities for sensor interfacing. The device also offers a DAC and comparators for complete analog signal chain integration.

Safety and reliability are paramount with the STM32L151VCT6A. The microcontroller is equipped with a hardware CRC calculation unit, ensuring data integrity during communication and storage. Additionally, it comes with a range of power-saving modes, including a 1.65 V to 3.6 V supply voltage range, which allows for extended battery life in portable applications.

In summary, the STM32L151VCT6A from STMicroelectronics is an ultra-low-power, feature-rich microcontroller that is ideal for a wide array of applications, from industrial controls to consumer electronics, where power efficiency and high performance are required.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.5613 $63.1226
4+ $25.8965 $103.5860
6+ $25.0872 $150.5232
9+ $24.2779 $218.5011
11+ $23.4687 $258.1557
15+ $21.0409 $315.6135
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,275 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess