EN
  • EN
  • DE

PCF2111P

Part No PCF2111P
Manufacturer NXP / Nexperia
Catalog PMIC - Display Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Display Drivers
Manufacturer NXP
Win Source Part Number 345465-PCF2111P
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCF2111P CAD Model

Description

NXP's PCF2111P LCD Driver

The PCF2111P is a state-of-the-art LCD driver designed by NXP Semiconductors, renowned for its expertise in creating innovative and reliable electronic components. This particular driver is tailored for driving liquid crystal displays with low multiplex rates, making it an excellent choice for small to medium-sized alphanumeric displays.

The PCF2111P is a versatile component that supports a wide variety of applications. It is commonly used in handheld devices, consumer electronics, and industrial control panels due to its low power consumption and high functionality. The driver is capable of controlling a 32-segment × 4-common LCD, offering designers the flexibility to create displays for a range of alphanumeric characters and symbols.

One of the key features of the PCF2111P is its built-in character generator. This generator comes preloaded with a set of character patterns, which simplifies the process of displaying text on an LCD. Additionally, the device is equipped with an on-chip oscillator that reduces the number of external components required, thus minimizing the overall design footprint and cost.

For ease of programming and interfacing, the PCF2111P uses an I²C-bus interface, a widely adopted communication protocol. This allows for seamless integration with microcontrollers and processors, enabling developers to quickly set up and control the LCD driver in their applications.

The PCF2111P also boasts a low-power design, which is essential for battery-operated devices. It operates over a wide range of supply voltages, from 2.5V to 6.0V, ensuring compatibility with various power sources and systems. Additionally, the LCD driver includes features such as a power-saving mode, further extending the battery life of the end product.

In summary, the NXP PCF2111P LCD driver is a robust, feature-rich component that offers simplicity, efficiency, and flexibility for a multitude of LCD display applications. Its built-in features and easy interfacing make it a go-to choice for designers looking to enhance their products with reliable and crisp alphanumeric displays.

You May Also Be Interested in

Texas Instruments
IC SOC PROCESSOR / LED Driver 76-VQFN (9x9)
Lowest to $5.2041
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 28PLCC / LED Driver 28-PLCC (11.51x11.51)
Need more? Email Us
Silicon Labs
IC DRVR 128 SEGMENT 48QFN / LCD Driver 48-QFN (7x7)
Lowest to $13.0971
NXP / Nexperia
IC DRVR 7 SEGMENT DIE / LCD Driver Die
Need more? Email Us
Maxim Integrated
IC DRVR DISPLAY MATRIX 28TQFN / AMOLED Driver 28-TQFN (4x4)
Need more? Email Us
Texas Instruments
DLP DRIVER / DMD Driver 176-NFBGA (7x7)
Lowest to $35.1466
Texas Instruments
IC DRVR 7 SEGMENT 1 DIGIT 16SOIC / LCD Driver 16-SOIC
Need more? Email Us
Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $37.1322
Maxim Integrated
IC DRVR 7 SEGMENT 4 DIGIT 40DIP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess