EN
  • EN
  • DE

TLC8144-12CPT

Part No TLC8144-12CPT
Manufacturer Texas Instruments
Catalog Specialized ICs
Description ANALG CONS AUDIO/VID
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Texas Instruments
Series *
Package Bulk
Standard Package 1
RoHS Status Not applicable
MSL Level 3 (168 Hours)
HTSUS 0000.00.0000
Win Source Part Number 1342250-TLC8144-12CPT
Ultra Librarian 3D Model Ultra Librarian TLC8144-12CPT CAD Model

Description

Introducing the Texas Instruments TLC8144-12CPT Precision Operational Amplifier

The TLC8144-12CPT is a high-performance operational amplifier (op-amp) from Texas Instruments, designed to meet the demanding requirements of precision analog applications. This op-amp is well-suited for a variety of applications, including test and measurement systems, medical equipment, and industrial process controls, where accuracy and stability are paramount.

With its low offset voltage and drift, the TLC8144-12CPT ensures a high degree of precision in signal processing tasks. The device features a low noise level, making it ideal for audio applications and other sensitive instrumentation where maintaining signal integrity is crucial. Additionally, its high input impedance minimizes loading on the signal source, preserving signal fidelity throughout the amplification process.

The TLC8144-12CPT is characterized by its low power consumption, which is essential for battery-powered and energy-efficient systems. This operational amplifier operates over a wide range of supply voltages, from +/-2V to +/-18V, providing flexibility in various circuit designs. The wide supply voltage range also allows this op-amp to be easily integrated into both single-supply and split-supply configurations, making it a versatile choice for designers.

Another key feature of the TLC8144-12CPT is its unity-gain bandwidth, which ensures that the amplifier can handle a broad spectrum of frequencies without significant gain reduction. This makes the device suitable for high-speed signal processing applications. Furthermore, the op-amp's low total harmonic distortion (THD) ensures that the amplified signal remains as close to the original as possible, which is critical in high-fidelity audio systems and precision analog circuits.

The robust design of the TLC8144-12CPT includes built-in protection features such as short-circuit protection and thermal shutdown, which safeguard the device against adverse operating conditions. This operational amplifier is available in a compact package, making it easy to incorporate into space-constrained designs without sacrificing performance.

Overall, the Texas Instruments TLC8144-12CPT is a reliable and precise operational amplifier that offers a balance of performance, power efficiency, and versatility, making it an excellent choice for a wide range of precision analog applications.

You May Also Be Interested in

Microchip Technology
IC CODE HOPP ENCODER 7FUNC 8SOIC
Lowest to $2.8790
Cypress Semiconductor Corp
FRAM 256Kbit Serial-I2C Interface 3.3V 14-Pin SOIC Tube / IC MEMORY 14SOIC
Lowest to $24.6603
Zilog
IC TELEVISION CTLR 40DIP
Need more? Email Us
Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $160.4777
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $2.2840
Power Integrations
IC CAPZERO 1000V 2500NF 8-SOIC
Need more? Email Us
Microchip Technology
IC EEPROM 4K I2C 4MHZ 8SOIC
Lowest to $0.4640
Cypress Semiconductor Corp
IC MEMORY 14SOIC
Need more? Email Us
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess