Products specifications

Package Box
Product Status Active
Type Constant Level
Voltage - Supply 24VAC/DC
Sensitivity 10 ~ 100kOhm
Features Delay Timer
Distance - Control To Sensor (Max) 100m
Output Type Relay
Contact Form SPDT (1 Form C)
Contact Rating @ Voltage 5A @ 250VAC
Mounting Type DIN Rail
Termination Style Spring Terminal
Operating Temperature -20°C ~ 60°C
Ultra Librarian 3D Model Ultra Librarian K8DT-LS1CD CAD Model

Description

NULL

You May Also Be Interested in

Omron
CNTRL LIQ LEV 200VAC SOCKETABLE
Need more? Email Us
ECAD model for 61F-G2P-AC200
Omron
CNTRL LIQ LEV 110/220VAC DINRAIL
Need more? Email Us
ECAD model for 61F-GNL AC110/220 4KM
Omron
CNTRL LIQ LEV 120/240VAC DINRAIL
Need more? Email Us
ECAD model for 61F-G1N-AC120/240
Omron
CONTROL LIQ LEV 24VAC/DC DIN
Need more? Email Us
ECAD model for K8DT-LS1CD
Omron
CNTRL LIQ LEV 100VAC SOCKETABLE
Need more? Email Us
ECAD model for 61F-GP-N8 AC100
Omron
CONTROL LIQ LEV 24VAC SOCKETABLE
Need more? Email Us
ECAD model for 61F-LS-CP08-SRB
Omron
CNTRL LIQ LEV 240VAC SOCKETABLE
Need more? Email Us
ECAD model for 61F-GP-N8D  AC240
Omron
CNTRL LIQ LEV 100VAC SOCKETABLE
Need more? Email Us
ECAD model for 61F-GP-N AC100
Omron
CNTRL LIQ LEV 120VAC SOCKETABLE
Need more? Email Us
ECAD model for 61F-IP AC120

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention