EN
  • EN
  • DE

TLC7528

Part No TLC7528
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description DUAL 8-BIT MULTIPLYING DIGITAL-TO-ANALOG CONVERTERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1269201-TLC7528
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLC7528 CAD Model

Description

The TLC7528 is a dual 8-bit digital-to-analog converter (DAC) designed by Texas Instruments, renowned for its high-speed and precision in converting digital signals into their analog counterparts. This integrated circuit (IC) is particularly suited for applications that require a dual DAC configuration with independent channels, making it an excellent choice for audio applications, waveform generation, and process control systems.

Key Features

  • Resolution: The TLC7528 offers an 8-bit resolution, providing a fine granularity of 256 discrete voltage levels for each DAC channel.
  • Dual DAC Channels: It features two independent DAC channels, allowing for simultaneous output of two different analog signals.
  • Multiplying DAC: This multiplying DAC facilitates direct digital modulation of an analog signal, which is particularly useful for amplitude modulation or generating variable reference voltages.
  • Wide Range of Operating Voltages: The device operates over a wide range of supply voltages, from 4.75V to 15.75V, making it versatile for various power environments.
  • High-Speed Performance: With a fast settling time, the TLC7528 is capable of high-speed operation, which is crucial for real-time data processing and control applications.
  • Flexible Reference Inputs: The DACs have separate reference inputs, providing flexibility in setting the full-scale output voltage.
  • Easy Interface: The IC can be easily interfaced with microprocessors and includes a Data Latch Signal (DLE) and Write Signal (WR) for straightforward digital control.
  • Low Power Consumption: Designed with power efficiency in mind, the TLC7528 is suitable for portable and low-power applications.

Applications

The TLC7528 is commonly used in a variety of applications, including:

  • Audio equipment and mixers
  • Signal reconstruction and waveform generation
  • Digital gain and offset adjustment
  • Automated test equipment
  • Process control and industrial automation

With its combination of speed, precision, and dual-channel capability, the Texas Instruments TLC7528 is a reliable and versatile choice for designers looking to implement digital-to-analog conversion in their systems.

You May Also Be Interested in

Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3262 $51.1764
53+ $1.9087 $101.1611
82+ $1.8491 $151.6262
112+ $1.7894 $200.4128
145+ $1.7298 $250.8210
194+ $1.5508 $300.8552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess