The TLC7524CN is a precision digital-to-analog converter (DAC) designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is part of TI's extensive range of data converters that cater to a wide array of applications.
Key Features
- Resolution: The TLC7524CN offers an 8-bit resolution, providing a fine digital to analog conversion that is suitable for various applications requiring moderate accuracy.
- Interface: It features an easy-to-use parallel interface, which allows for quick data input from microcontrollers, microprocessors, or other digital systems.
- Reference Voltage: The device operates with a flexible reference voltage, enabling the user to set a desired scale for the analog output.
- Speed: With a fast settling time, the TLC7524CN is capable of handling high-speed applications, ensuring minimal delay between the digital input and the analog output.
- Power Efficiency: The DAC is designed for low power consumption, making it an ideal choice for battery-powered or power-sensitive devices.
Applications
The versatility of the TLC7524CN allows it to be used in a wide range of applications, including:
- Digital control systems
- Process control systems
- Data acquisition systems
- Computer peripherals
- Instrumentation
Product Specifications
| Parameter |
Value |
| Resolution |
8-Bit |
| Interface Type |
Parallel |
| Settling Time |
100 ns |
| Output Type |
Voltage - Buffered |
| Supply Voltage - Min |
4.5 V |
| Supply Voltage - Max |
15.5 V |
| Operating Temperature Range |
0°C to 70°C |
| Package / Case |
PDIP-20 |
The TLC7524CN is a robust and reliable DAC that combines performance with practicality, making it a go-to choice for designers and engineers in need of a straightforward analog output solution.