EN
  • EN
  • DE

DAC5675IPHP

Part No DAC5675IPHP
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 14BIT A-OUT 48HTQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Texas Instruments
Package Tray
Product Status Active
Programmable Not Verified
Number of Bits 14
Number of D/A Converters 1
Settling Time 12ns (Typ)
Output Type Current - Unbuffered
Differential Output Yes
Data Interface LVDS - Parallel
Reference Type External, Internal
Voltage - Supply, Analog 3.15V ~ 3.6V
Voltage - Supply, Digital 3.15V ~ 3.6V
INL/DNL (LSB) ±2, ±1.5
Architecture Current Source
Temperature Range - Operating -40°C ~ 85°C
Package / Case 48-PowerTQFP
Supplier Device Package 48-HTQFP (7x7)
Mounting Type Surface Mount
Base Product Number DAC5675
Standard Package 250 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 583789-DAC5675IPHP
Ultra Librarian 3D Model Ultra Librarian DAC5675IPHP CAD Model

Description

Texas Instruments DAC5675IPHP Product Overview

The DAC5675IPHP is a high-performance, 14-bit digital-to-analog converter (DAC) from Texas Instruments, designed to deliver precision and speed for a wide range of applications. This advanced DAC is an ideal solution for demanding applications such as wireless communication systems, test equipment, and automated test equipment (ATE) where accurate signal generation is critical.

Key Features

  • High Resolution: With its 14-bit resolution, the DAC5675IPHP offers fine granularity, allowing for precise signal representation and accurate waveform generation.
  • High Speed: The DAC operates at a high update rate, making it suitable for applications requiring fast signal processing and real-time data conversion.
  • Integrated 2x Interpolation Filter: The inclusion of an on-chip 2x interpolation filter simplifies the digital interface and reduces data input rates, while also enhancing the output signal quality.
  • Flexible Interface: The device features a parallel LVCMOS/LVTTL-compatible digital interface, ensuring easy integration with a wide range of microcontrollers and digital signal processors.
  • Low Power Consumption: Designed for efficiency, the DAC5675IPHP consumes low power, which is crucial for portable and battery-operated devices.
  • Adjustable Full-Scale Output Current: Users can program the full-scale output current from 2 mA to 20 mA, providing versatility for different load conditions and system requirements.

Applications

The DAC5675IPHP is well-suited for a variety of applications, including:

  • Wireless infrastructure (e.g., base stations for GSM, CDMA, WCDMA)
  • Direct Digital Synthesis (DDS) for signal generators
  • High-speed instrumentation and waveform generation
  • Automated test equipment (ATE)
  • Medical imaging systems

As a product of Texas Instruments, a leader in semiconductor solutions, the DAC5675IPHP is backed by a robust support ecosystem. This includes comprehensive technical documentation, development tools, and a strong community of engineers and experts, ensuring that integrating the DAC5675IPHP into your design is as seamless as possible.

With its combination of high precision, speed, and flexibility, the Texas Instruments DAC5675IPHP is a compelling choice for designers seeking to enhance the performance and capabilities of their digital-to-analog conversion systems.

You May Also Be Interested in

Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Intersil
Lowest to $7.1344
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $118.4674 $118.4674
2+ $114.6459 $229.2918
3+ $110.8244 $332.4732
4+ $99.3598 $397.4392
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess