EN
  • EN
  • DE

TLC7524CFN

Part No TLC7524CFN
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description 8-BIT MULTIPLYING DIGITAL-TO-ANALOG CONVERTERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Resolution 8
Number of D/A Converters 1
Settling Time 100ns
Output Type Current - Unbuffered
Differential Output Yes
Data Interface Parallel
Reference Type External
Operating Supply Voltage 5V, 14.5 V ~ 15.5 V
Voltage - Supply, Digital 5V, 14.5 V ~ 15.5 V
INL/DNL (LSB) ±0.5 (Maximum), ±2.5 (Maximum)
Architecture R-2R
Operating Temperature Range 0°C ~ 70°C
Package 20-LCC (J-Lead)
Manufacturer Package 20-PLCC (9x9)
RoHS State Request Verification
Win Source Part Number 1269194-TLC7524CFN
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TLC7524
Introduction Date July 14, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TLC7524CFN CAD Model

Description

The TLC7524CFN is a high-performance, easy-to-use 8-bit digital-to-analog converter (DAC) produced by Texas Instruments (TI), a leader in semiconductor solutions. This integrated circuit is designed to provide reliable digital-to-analog conversion in a wide range of applications, from industrial control systems to digital signal processing.

Key Features

  • Resolution: The TLC7524CFN offers an 8-bit resolution, providing 256 different analog output levels, which allows for precise control over the analog signal.
  • Update Rate: It has a fast update rate, making it suitable for applications that require real-time data processing and control.
  • Versatility: This DAC operates with a wide range of reference voltages, from 5V to 15V, which makes it versatile for various system designs.
  • Interface: The device features a simple parallel interface for easy connection with microcontrollers, microprocessors, and other digital systems.
  • Package: Packaged in a 20-pin DIP (Dual In-line Package), the TLC7524CFN is designed for through-hole mounting, which is ideal for prototyping and production in standard PCB layouts.
  • Low Power Consumption: It boasts low power consumption, making it suitable for portable and battery-operated equipment.

Applications

The TLC7524CFN is a versatile component that can be used in a variety of applications, including:

  • Process control and industrial automation
  • Data acquisition systems
  • Digital signal processing
  • Motor control
  • Instrumentation and measurement equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The TLC7524CFN is no exception and is built to meet the high standards expected from TI products. With its robust design and proven performance, this DAC is an excellent choice for designers looking for a reliable digital-to-analog conversion solution.

You May Also Be Interested in

Renesas Electronics America
IC DAC 10BIT A-OUT 48TQFP / 10 Bit Digital to Analog Converter 2 48-LQFP (7x7)
Need more? Email Us
Texas Instruments
IC DAC 12BIT V-OUT 24VQFN / 12 Bit Digital to Analog Converter 8 24-VQFN (4x4)
Lowest to $12.6091
Analog Devices Inc.
IC DAC 12BIT V-OUT 10MSOP / 12 Bit Digital to Analog Converter 4 10-MSOP-EP
Lowest to $18.8897
Texas Instruments
IC DAC 12BIT V-OUT 16DSBGA / 12 Bit Digital to Analog Converter 8 16-DSBGA
Lowest to $26.1874
Analog Devices Inc.
IC DAC 12BIT V-OUT TSOT23-8 / 12 Bit Digital to Analog Converter 1 TSOT-23-8
Lowest to $23.2836
Texas Instruments
IC DAC 12BIT V-OUT 16DSBGA / 12 Bit Digital to Analog Converter 8 16-DSBGA
Lowest to $28.0416
Analog Devices Inc.
IC DAC 16BIT V-OUT SOT23-8 / 16 Bit Digital to Analog Converter 1 SOT-23-8
Need more? Email Us
Analog Devices Inc.
IC DAC 16BIT A-OUT 38QFN / 16 Bit Digital to Analog Converter 1 38-QFN (5x7)
Lowest to $259.7015
Analog Devices Inc.
IC DAC 12BIT V-OUT 32QFN / 12 Bit Digital to Analog Converter 4 32-QFN (5x5)
Lowest to $56.8018

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess