EN
  • EN
  • DE

MAX690MJA/883B

Part No MAX690MJA/883B
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR COTS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Battery Backup Circuit
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 35 ms Minimum
Voltage - Threshold 4.65V
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting Style Through Hole
Package 8-CDIP (0.300", 7.62mm)
Manufacturer Package 8-CERDIP
RoHS State Request Verification
Win Source Part Number 706151-MAX690MJA/883B
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX690
Introduction Date January 04, 1995
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MAX690MJA/883B CAD Model

Description

The MAX690MJA/883B is a high-quality microprocessor supervisory circuit produced by Maxim Integrated, a renowned manufacturer of innovative analog and mixed-signal products. This supervisory circuit is specifically designed to provide reliable monitoring and reset functions for microprocessor (µP) systems, ensuring that the systems operate correctly and protect against power failures or anomalies.

Key Features

  • Voltage Monitoring: The device is capable of monitoring the power supply voltage levels to ensure that they remain within acceptable thresholds for stable µP operation.
  • Power-On Reset: Upon power-up, the MAX690MJA/883B generates a reset signal to the µP, which holds the processor in a reset state until the power supply has stabilized.
  • Manual Reset: A manual reset feature allows the user to initiate a system reset, providing an additional layer of control.
  • Battery Backup Switching: In the event of a power failure, the device automatically switches to a backup battery to maintain volatile memory and real-time clock operations.
  • Watchdog Timer: The integrated watchdog timer ensures that the µP does not hang in an unresponsive state by periodically resetting the system if the µP fails to provide a regular heartbeat signal.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX690MJA/883B is ideal for battery-powered applications.

Applications

The MAX690MJA/883B is suitable for a wide range of applications, including:

  • Embedded systems
  • Microprocessor-based industrial controls
  • Portable battery-powered devices
  • Telecommunications equipment
  • Automotive systems

Quality and Reliability

Maxim Integrated's commitment to quality ensures that the MAX690MJA/883B meets the stringent requirements of the 883B military standard, making it a reliable choice for mission-critical applications where performance and durability are paramount. The device's robust design and extensive testing guarantee long-term reliability in a variety of harsh environments.

With its comprehensive set of features, the MAX690MJA/883B from Maxim Integrated stands out as an essential component for system stability and integrity, providing designers with peace of mind and enhanced system performance.

You May Also Be Interested in

Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.7336 $93.4672
4+ $38.3448 $153.3792
5+ $37.1471 $185.7355
7+ $35.9482 $251.6374
9+ $34.7505 $312.7545
12+ $31.1561 $373.8732
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess