EN
  • EN
  • DE

TLC7226CDWR

Part No TLC7226CDWR
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description QUADRUPLE 8-BIT DIGITAL-TO-ANALOG CONVERTERS | IC DAC 8BIT V-OUT 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Resolution 8
Number of D/A Converters 4
Settling Time 20μs
Output Type Voltage - Buffered
Differential Output No
Data Interface Parallel
Reference Type External
Supply Voltage , Analog 11.4V ~ 16.5V, -5.5V
INL/DNL (LSB) ±1 (Maximum), ±1 (Maximum)
Architecture R-2R
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 20-SOIC
Supplier Device Package 20-SOIC
Mounting Style SMD
Family Part Number TLC7226
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1269188-TLC7226CDWR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLC7226CDWR CAD Model

Description

Overview of TLC7226CDWR

The TLC7226CDWR is a high-performance, precision digital-to-analog converter (DAC) manufactured by Texas Instruments (TI), designed to meet the requirements of complex industrial, automotive, and consumer electronics. This integrated circuit offers a unique combination of flexibility, reliability, and accuracy, making it an ideal choice for a wide range of applications that require precise analog output generated from digital values.

Key Features

  • Resolution: The TLC7226CDWR features an 8-bit quadruple DAC, providing four independent output channels. This allows for accurate conversion of digital data to analog voltages, which is essential for applications where fine control and precision are necessary.
  • Interface: It is designed with an easy-to-use parallel interface, which facilitates quick data transfer and seamless integration with microprocessors and microcontrollers.
  • Supply Voltage: The device operates on a wide supply range, typically from 4.5V to 15.5V, offering flexibility for various system voltages and ensuring compatibility with both 5V and 12V systems.
  • Settling Time: The DAC boasts a fast settling time, enabling rapid updates of the analog output, which is crucial for applications that require dynamic signal changes or high-speed operations.
  • Package: Supplied in a surface-mount SOIC package with a wide body (DW), the TLC7226CDWR is designed for space-efficient PCB layouts and is suitable for automated assembly processes.

Applications

With its robust feature set, the TLC7226CDWR is well-suited for a variety of applications, including:

  • Automated test equipment
  • Data acquisition systems
  • Process control systems
  • Digital signal processing
  • Motor control circuits

Reliability and Support

TI is known for its commitment to quality and long-term reliability. The TLC7226CDWR is built to meet stringent industry standards, ensuring performance and durability in demanding environments. Additionally, Texas Instruments provides comprehensive technical support and extensive documentation, including datasheets, application notes, and design resources, to facilitate the integration of the TLC7226CDWR into various projects.

Overall, the TLC7226CDWR from Texas Instruments is a versatile and reliable DAC solution that offers excellent performance for a wide range of electronic applications.

You May Also Be Interested in

Texas Instruments
IC DAC 10BIT A-OUT 48VQFN
Lowest to $27.7492
Maxim Integrated
IC DAC 12BIT V-OUT 8UMAX / 12 Bit Digital to Analog Converter 2 8-uMAX/uSOP
Lowest to $20.2264
Texas Instruments
IC DAC 16BIT V-OUT 40VQFN / 16 Bit Digital to Analog Converter 8 40-VQFN (6x6)
Lowest to $35.0479
Texas Instruments
SINGLE CHANNEL DAC 12BIT- MIDCOD / 12 Bit Digital to Analog Converter 1 10-VSSOP
Lowest to $2.0345
Texas Instruments
IC DAC 12BIT V-OUT 32VQFN
Lowest to $51.8978
Analog Devices Inc.
IC DAC 12BIT V-OUT 32QFN / 12 Bit Digital to Analog Converter 4 32-QFN (5x5)
Lowest to $56.8018
Analog Devices Inc.
IC DAC 12BIT V-OUT 10MSOP / 12 Bit Digital to Analog Converter 4 10-MSOP-EP
Lowest to $18.8897
Maxim Integrated
IC DAC 12BIT A-OUT 18DIP / 12 Bit Digital to Analog Converter 1 18-PDIP
Lowest to $44.5707
Texas Instruments
IC DAC 12BIT V-OUT 24VQFN / 12 Bit Digital to Analog Converter 8 24-VQFN (4x4)
Lowest to $12.6091

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1054 $50.5270
13+ $8.2916 $107.7908
19+ $8.0325 $152.6175
26+ $7.7734 $202.1084
34+ $7.5143 $255.4862
45+ $6.7370 $303.1650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess