EN
  • EN
  • DE

TLC7225IDWRG4

Part No TLC7225IDWRG4
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 8-Bit, 5 us Quad DAC, Parallel Input, Simultaneous Update, Binary Input Coding 24-SOIC -25 to 85
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Conversion Rate 143 ksps
Differential Nonlinearity 1 LSB
Integral Nonlinearity (INL) 1 LSB
Interface Parallel
Lead Free Contains Lead
Maximum Operating Temperature 85 °C
Max Power Dissipation 75 mW
Max Supply Voltage 15.75 V
Min Operating Temperature -25 °C
Min Supply Voltage 14.25 V
Nominal Supply Current 10 mA
Number of Bits 8
Number of Channels 4
Number of Converters 4
Number of DAC Channels 4
Number of Pins 24
Operating Supply Voltage 15 V
Output Type Voltage
Packaging Tape and Reel
Power Consumption 75 mW
Radiation Hardening No
Resolution 1 B
RoHS Compliant
Sampling Rate 143 ksps
Settling Time 5 µs
Supply Type Dual
Weight 624.398247 mg
Win Source Part Number 975394-TLC7225IDWRG4
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLC7225IDWRG4 CAD Model

Description

The Texas Instruments TLC7225IDWRG4 is a high-performance, 8-bit digital-to-analog converter (DAC) that offers exceptional accuracy and stability. Designed for a wide range of applications, including industrial control systems, automated test equipment, and digital signal processing, the TLC7225IDWRG4 is an ideal choice for designers who need a reliable and precise DAC solution.

Key Features:

  • Resolution: 8-bit quadruple DAC which provides high-resolution digital-to-analog conversions.
  • Interface: Easy interfacing to microprocessors with a parallel interface.
  • Settling Time: Fast settling time of typically 100 ns ensures quick response in dynamic systems.
  • Output Range: Flexible output range with double-buffered data inputs, allowing for simultaneous update of all DACs.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered and portable applications.
  • Package: Available in a 20-pin SOIC package, providing a compact footprint for space-constrained applications.

Performance Advantages:

The TLC7225IDWRG4 is engineered to deliver high accuracy and stability under varying conditions. Its robust design ensures that the output signal is not only precise but also resistant to noise and other forms of interference. This makes it an excellent choice for critical applications where data integrity is paramount.

Applications:

  • Industrial Control Systems
  • Automated Test Equipment (ATE)
  • Digital Signal Processing (DSP)
  • Data Acquisition Systems
  • Process Control Systems

In summary, the TLC7225IDWRG4 from Texas Instruments is a versatile and reliable DAC that offers the performance needed for demanding applications. Its combination of speed, precision, and low power consumption makes it a top choice for engineers and designers looking to integrate a high-quality DAC into their systems.

You May Also Be Interested in

Cortina
Repeater 600-Pin TBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT SAR 8VSSOP / 12 Bit Analog to Digital Converter 2 Input 1 SAR 8-VSSOP
Lowest to $8.6294
Renesas Electronics America
IC ADC 14BIT PIPELINED 32HVQFN / 14 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-HVQFN (7x7)
Lowest to $65.2829
Maxim Integrated
CMOS, Double-Buffered, 8-Bit DAC with Voltage-Output Amplifier
Need more? Email Us
Texas Instruments
IC ADC 12BIT SIGMA-DELTA 10X2QFN / 12 Bit Analog to Digital Converter 1, 2 Input 1 Sigma-Delta 10-X2QFN (2x1.5)
Lowest to $4.5249
Texas Instruments
IC ADC 16BIT SIGMA-DELTA 32TQFP / 16 Bit Analog to Digital Converter 12 Input 1 Sigma-Delta 32-TQFP (5x5)
Lowest to $8.7718
Maxim Integrated
DAC 1-CH Resistor-String 16-bit 16-Pin TQFN EP T/R
Lowest to $11.7875
Analog Devices Inc.
IC ADC 12BIT SAR 28SOIC / 12 Bit Analog to Digital Converter 4 Input 2 SAR 28-SOIC
Lowest to $29.1045
Texas Instruments
8-Bit, 10 us DAC, Serial Input, Quad DAC, Pgrmable 1x or 2x Output, Simultaneous Update 14-SOIC -40 to 85
Lowest to $8.7818

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.1003 $55.5015
11+ $9.1080 $100.1880
18+ $8.8234 $158.8212
24+ $8.5387 $204.9288
31+ $8.2541 $255.8771
41+ $7.4002 $303.4082
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess