EN
  • EN
  • DE
  • IT

12505WS-02(P)

Part No 12505WS-02(P)
Manufacturer YEONHO ELECTRONICS
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer YEONHO ELECTRONICS
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814806-12505WS-02(P)
Ultra Librarian 3D Model Ultra Librarian 12505WS-02(P) CAD Model

Description

The 12505WS-02(P) is a wire-to-board connector manufactured by YEONHO ELECTRONICS. It's part of their connector series designed for secure and reliable electrical connections in various electronic applications. The (P) likely refers to the plating material, possibly gold plating for enhanced conductivity and corrosion resistance. This connector is designed for connecting wires directly to a printed circuit board (PCB).

Applications:

  • Consumer Electronics: Used in connecting internal wiring in televisions, audio equipment, and other consumer devices.
  • Automotive Electronics: Employed in wiring harnesses for vehicle control systems and entertainment systems.
  • Industrial Equipment: Provides reliable connections in control panels, machinery, and test equipment.
  • Telecommunications Equipment: Used in networking devices, routers, and telecommunications infrastructure.

Features:

  • Wire-to-Board Connection: Facilitates direct connection of wires to PCBs.
  • Secure Locking Mechanism: Ensures a reliable and stable connection, preventing accidental disconnections.
  • Compact Design: Allows for high-density mounting on PCBs.
  • Durable Construction: Made from high-quality materials to withstand harsh environments.
  • Polarization: Prevents incorrect mating, ensuring proper electrical connections.
  • Gold Plating (Potentially): Offers excellent conductivity and corrosion resistance.

Benefits:

  • Reliable Electrical Connection: Ensures consistent and stable signal transmission.
  • Easy Installation: Simplifies the wiring process and reduces assembly time.
  • Space Saving: Compact design allows for efficient use of PCB space.
  • Long-Term Durability: Withstands vibration, temperature changes, and other environmental factors.
  • Reduced Maintenance: Secure locking mechanism minimizes the risk of accidental disconnections.

Additional Details:

The connector's housing is typically made from a high-temperature thermoplastic material. The contact material is often a copper alloy, ensuring good conductivity. The pitch (distance between contacts) is a critical specification that determines the compatibility with other components. It's important to verify the current and voltage ratings to ensure safe and reliable operation within the intended application. Further research on the Yeonho Electronics website or through distributor datasheets will reveal the precise pitch, current/voltage rating and other critical specifications for this particular connector.

You May Also Be Interested in

Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
285+ $0.2033 $57.9405
695+ $0.1669 $115.9955
1,075+ $0.1616 $173.7200
1,480+ $0.1564 $231.4720
1,910+ $0.1512 $288.7920
2,560+ $0.1356 $347.1360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,662 pieces
MOQ: 285 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess