EN
  • EN
  • DE

TLC5916IDR

Part No TLC5916IDR
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description LED Driver 8 Segment 22000uA Supply Current 16-Pin SOIC T/R / IC LED DRIVER LIN 120MA 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Linear
Topology Shift Register
Internal Switch(s) Yes
Number of Outputs 8
Operating Input Voltage(Min) 3V
Maximum Supply Voltage 5.5V
Output Voltage 20V
Channel Output Current 120mA
Frequency 30MHz
Applications Signage
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 032708-TLC5916IDR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TLC5916
Introduction Date March 01, 2007
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TLC5916IDR CAD Model

Description

Texas Instruments TLC5916IDR LED Driver

The TLC5916IDR from Texas Instruments is a highly efficient, 8-bit constant-current LED sink driver designed to provide uniform and accurate illumination control for LED displays and lighting applications. This integrated circuit is part of Texas Instruments' renowned TLC series, known for its reliability and performance in driving light-emitting diodes.

Key Features

  • Constant Current Output: Each channel has a constant current output, ensuring uniform brightness across all connected LEDs, with a typical output current of 120 mA (20 mA per channel).
  • Adjustable Current: The output current can be set by a single external resistor, which allows designers to tailor the current to meet the specific needs of their application.
  • Wide Operating Voltage: The device operates over a wide supply voltage range from 3 V to 5.5 V, making it versatile for various LED applications.
  • Thermal Shutdown: The integrated thermal shutdown feature protects the device from overheating, enhancing its reliability and longevity.
  • Serial Interface: The TLC5916IDR incorporates a serial interface for data input, allowing for easy connection and control using microcontrollers or other digital systems.
  • LED Open Detection: It includes an LED open detection feature that identifies when an LED in the array is not functioning, which is critical for maintaining consistent display quality.

Applications

The TLC5916IDR is ideal for a wide range of applications including:

  • LED video displays
  • Message boards
  • Variable message signs (VMS)
  • Commercial and industrial lighting
  • Automotive lighting systems

Product Packaging

The device comes in a compact SOP package, specifically in a 16-pin SOIC form factor, identified by the orderable part number TLC5916IDR. This surface-mount package is suitable for automated assembly processes, and its small footprint makes it an excellent choice for space-constrained applications.

With its robust feature set and Texas Instruments' commitment to high-quality manufacturing, the TLC5916IDR is an excellent choice for designers looking to create sophisticated LED lighting solutions that require precise control and long-term reliability.

You May Also Be Interested in

Texas Instruments
IC LED DRVR RGLTR DIM 30MA 20QFN
Lowest to $3.9307
Infineon Technologies
IC LED DRVR DCDC CONTROLLER 8DSO
Lowest to $0.9612
Power Integrations
IC LED DRIVER OFFL DIM ESIP-7C
Lowest to $3.6602
STMicroelectronics
IC LED DRIVER LINEAR 400MA 14SO
Lowest to $1.1367
Power Integrations
IC LED DRIVER OFFL DIM 12ESOP
Need more? Email Us
Texas Instruments
IC LED DRIVER RGLTR DIM 25DSBGA
Lowest to $1.8488
IXYS
IC LED DRIVER OFFLINE DIM 8SOIC
Lowest to $4.6566
Texas Instruments
IC LED DRIVER RGLTR DIM 9DSBGA
Lowest to $0.5012
Fremont Micro Devices USA
IC LED DRIVER OFFLINE 420MA 8SOP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2449 $56.0205
100+ $1.0214 $102.1400
155+ $0.9895 $153.3725
210+ $0.9576 $201.0960
275+ $0.9257 $254.5675
365+ $0.8299 $302.9135
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,332 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess