EN
  • EN
  • DE

LMV331IDCKR

Part No LMV331IDCKR
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC GP LV COMPARATOR SC70-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 1
Output Type Open Collector
Supply Voltage - Operating 2.7 V to 5.5 V
Voltage - Input Offset (Max) 7mV @ 5V
Current - Input Bias (Max) 0.25μA @ 5V
Current - Output (Typ) 84mA @ 5V
Current - Quiescent (Max) 150μA
Propagation Delay (Max) 600ns
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SC-70-5
Win Source Part Number 019592-LMV331IDCKR
Family Name LMV331
Introduction Date January 01, 2007
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Automation & Process Control, Sensing & Instrumentation, Computers & Computer Peripherals, Test & Measurement
Ultra Librarian 3D Model Ultra Librarian LMV331IDCKR CAD Model

Description

The LMV331IDCKR is a high-quality, precision, low-voltage, single-channel comparator from the globally renowned semiconductor manufacturer, Texas Instruments. This product is designed with the latest technology to provide optimal performance and reliability. It is an integral component in a variety of applications, including portable electronics, automotive systems, industrial circuits, and medical devices.

  • Supply Voltage: 2.7V to 5.5V
  • Input Offset Voltage: Typically 2mV
  • Supply Current: 60µA per channel
  • Propagation Delay: 200ns at 5V
  • Output Stage: Push-pull
  • Operating Temperature Range: -40°C to +125°C
  • ESD Protection: Up to 2kV
  • Package: SOT

The LMV331IDCKR is also designed for easy implementation and use. It is fully specified over the extended industrial temperature range (-40°C to +125°C), ensuring reliable operation in harsh environments. This device is also characterized for automotive applications, making it suitable for use in vehicular electronic systems.

In summary, the LMV331IDCKR from Texas Instruments is a high-performance, low-power, single-channel comparator that offers a wide range of features and benefits. Its robust design, low power consumption, and high precision make it a highly reliable and efficient solution for a variety of low-voltage applications. Whether you are designing a portable device, an industrial system, or an automotive circuit, the LMV331IDCKR is a product that you can trust for superior performance and reliability.

You May Also Be Interested in

Harris Corporation
MAGNITUDE COMPARATOR
Lowest to $5.7219
Maxim Integrated
IC COMPARATOR 1 W/LATCH 8DIP
Lowest to $2.5214
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT6
Need more? Email Us
Analog Devices Inc.
IC HIGH SPEED COMPORATOR 8-C DIP / Comparator
Need more? Email Us
ON Semiconductor
IC COMP DUAL LV OFFSET MICRO-8 / Comparator
Lowest to $0.3448
Maxim Integrated
IC COMPARATOR 2 GEN PUR 16DIP
Lowest to $9.0097
Analog Devices Inc.
IC COMPARATOR 2 W/LATCH 14TSSOP
Lowest to $10.0099
Rochester Electronics
93S46DM
Need more? Email Us
Texas Instruments
IC DUAL GP LV COMPARATOR 8-SOIC / Comparator General Purpose Open Collector 8-SOIC
Lowest to $0.2533

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
310+ $0.1634 $50.6540
750+ $0.1340 $100.5000
1,155+ $0.1299 $150.0345
1,595+ $0.1257 $200.4915
2,060+ $0.1215 $250.2900
2,755+ $0.1089 $300.0195
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 49,380 pieces
MOQ: 310 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess