EN
  • EN
  • DE

TAS5828MDADR

Part No TAS5828MDADR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description 50-W STEREO, DIGITAL INPUT, HIGH / Amplifier IC 2-Channel (Stereo) Class D 32-HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 55W x 2 @ 4Ohm
Voltage - Supply 1.62V ~ 3.63V, 4.5V ~ 26.4V
Features -
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 85°C (TA)
Supplier Device Package 32-HTSSOP
Package / Case 32-PowerTSSOP (0.240", 6.10mm Width)
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1357275-TAS5828MDADR
Ultra Librarian 3D Model Ultra Librarian TAS5828MDADR CAD Model

Description

The TAS5828MDADR is a state-of-the-art digital audio amplifier from Texas Instruments, designed to deliver exceptional sound quality with high efficiency. This advanced audio component is part of the PurePath™ Smart Amp family, which integrates sophisticated speaker protection algorithms to enhance performance and prolong speaker life.

Key Features

  • Advanced Audio Processing: The TAS5828MDADR boasts a high-performance audio processing unit that supports a variety of audio formats and delivers a superior audio experience.
  • Speaker Protection: With integrated speaker protection, the TAS5828MDADR ensures that the connected speakers are not subjected to harmful conditions, thus preserving their integrity and sound quality over time.
  • Efficient Power Management: The device is designed for power-sensitive applications, featuring a low quiescent current and an efficient Class-D operation that reduces power consumption and heat generation.
  • Configurability: Users can configure the TAS5828MDADR through a digital interface, allowing for fine-tuning of audio parameters to achieve the desired sound profile and performance.
  • Integrated Feedback: The inclusion of a feedback mechanism ensures high-fidelity audio reproduction by minimizing distortion and compensating for any anomalies in the output signal.

Applications

The versatility of the TAS5828MDADR makes it suitable for a wide range of applications. It is an ideal choice for:

  • Wireless speakers
  • Soundbars
  • Home theater systems
  • Portable audio devices
  • Smart audio applications

Technical Specifications

The TAS5828MDADR is encapsulated in a DADR package and operates over a broad temperature range. It is designed to interface seamlessly with most audio sources and provides a robust solution for high-quality audio amplification needs.

Conclusion

With its advanced features and reliable performance, the Texas Instruments TAS5828MDADR is a premier choice for audio designers looking to enhance the sound quality and efficiency of their systems. Its integrated protection and power management capabilities set it apart from conventional amplifiers, making it a smart investment for future-proof audio solutions.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6793 $50.9067
46+ $2.1984 $101.1264
71+ $2.1297 $151.2087
98+ $2.0610 $201.9780
126+ $1.9923 $251.0298
168+ $1.7862 $300.0816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,470 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess