EN
  • EN
  • DE

TLC5540CPW

Part No TLC5540CPW
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 8BIT FLASH 24TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001407-TLC5540CPW
Win Source Part Number Cross
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) Data Acquisition Analog to Digital Converters (ADC)
Package Tube
Product Status Active
Input Type Single Ended
Data Interface Parallel
Data Interface S/H-ADC
Operating Temperature 0°C ~ 70°C
Package / Case 24-TSSOP (0.173", 4.40mm Width)
Ultra Librarian 3D Model Ultra Librarian TLC5540CPW CAD Model

Description

The TLC5540CPW is a high-performance, 8-bit analog-to-digital converter (ADC) from Texas Instruments designed to deliver exceptional speed and accuracy for a wide range of applications. This integrated circuit is a key component in systems that require rapid signal processing, such as digital oscilloscopes, spectrum analyzers, and other test and measurement equipment.

Key Features

  • High-Speed Performance: The TLC5540CPW offers a sampling rate of up to 40 MSPS (Mega Samples Per Second), making it suitable for high-speed signal processing tasks.
  • Resolution: With an 8-bit resolution, it provides a fine level of detail in signal conversion, ensuring accurate representation of the input analog signal.
  • Low Power Consumption: It is designed for efficiency, requiring a minimal amount of power to operate, which is crucial for portable and battery-operated devices.
  • Easy Interface: The device includes a parallel interface, which simplifies the connection to microprocessors and digital signal processors.
  • Flexible Voltage Range: The TLC5540CPW operates over a wide range of supply voltages, accommodating various system design requirements.
  • Compact Package: Housed in a 28-pin TSSOP (Thin Shrink Small Outline Package), it is compact and suitable for space-constrained applications.

Applications

The versatility of the TLC5540CPW makes it an ideal choice for a variety of high-speed data acquisition systems. It is commonly used in:

  • Telecommunications
  • Medical imaging equipment
  • Professional video cameras
  • Portable test instruments
  • Radar and satellite communication systems

Technical Specifications

Parameter Value
Resolution 8 bits
Max Sampling Rate 40 MSPS
Supply Voltage 5 V
Package Type 28-pin TSSOP

With its robust feature set and Texas Instruments' reputation for quality, the TLC5540CPW stands out as a top choice for designers seeking a reliable and efficient high-speed ADC solution.

You May Also Be Interested in

Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess