EN
  • EN
  • DE

TLC4501CD

Part No TLC4501CD
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description FAMILY OF SELF-CALIBRATING Self-CalE PRECISION CMOS RAIL-TO-RAIL OUTPUT OPERATIONAL AMPLIFIERS | IC OPAMP GP 1 CIRCUIT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 2.5V/μs
Gain Bandwidth Product 4.7MHz
Current - Input Bias 1pA
Voltage - Input Offset 10μV
Supply Current 1mA
Current - Output / Channel 50mA
Supply Voltage , Single/Dual (±) 4V ~ 6V, ±2V ~ 3V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number TLC4501
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1269031-TLC4501CD
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLC4501CD CAD Model

Description

The Texas Instruments TLC4501CD is a high-precision voltage comparator that is designed to provide fast and accurate voltage level detection in a wide range of electronic applications. This device is part of the TLC4501 series, which is known for its reliability and performance in critical control and monitoring systems.

Key Features

  • Fast Response Time: The TLC4501CD offers a rapid response time, making it suitable for applications that require quick decision-making capabilities.
  • Low Power Consumption: With its efficient design, this comparator consumes minimal power, making it ideal for battery-powered or energy-sensitive devices.
  • High Precision: The device provides high precision with a tight offset voltage, ensuring accurate comparisons and reliable operation.
  • Wide Supply Range: It can operate with a wide supply voltage range, accommodating various system design requirements.
  • Push-Pull Outputs: The TLC4501CD features push-pull outputs that can directly drive loads, eliminating the need for additional components.

Applications

The TLC4501CD is versatile and can be used in a multitude of applications, including:

  • Industrial control systems
  • Threshold detection for sensors and alarms
  • Battery chargers
  • Voltage level monitoring
  • Window comparators
  • Automotive electronics
  • Telecommunication systems

Technical Specifications

Below are some of the technical specifications for the TLC4501CD:

  • Package: SOIC-8 (Small-Outline Integrated Circuit)
  • Number of Channels: 1
  • Supply Voltage Range: 2.7V to 16V
  • Input Offset Voltage: Typically 0.5 mV
  • Output Type: CMOS, Push-Pull
  • Operating Temperature Range: -40°C to 85°C

With its robust design and precise performance, the Texas Instruments TLC4501CD is a superior choice for designers looking for a reliable voltage comparator for their electronic systems.

You May Also Be Interested in

Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess