Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 3.6V/μs
Gain Bandwidth Product 2.25MHz
Current - Input Bias 1pA
Voltage - Input Offset 300μV
Supply Current 4.8mA
Current - Output / Channel 50mA
Supply Voltage , Single/Dual (±) 4.4V ~ 16V, ±2.2V ~ 8V
Temperature Range - Operating -55°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package 14-DIP
Supplier Device Package 14-PDIP
Family Part Number TLC2274
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1268805-TLC2274MN
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLC2274MN CAD Model

Description

The Texas Instruments TLC2274MN is a high-performance operational amplifier (op-amp) that combines a wide range of advanced features, making it an ideal choice for a variety of electronic applications. This op-amp is part of the LinCMOS™ family, which is known for its low power consumption and high input impedance. The TLC2274MN is designed to operate with single or dual supplies, giving it versatility in different circuit configurations.

Key Features:

  • Supply Voltage Range: The TLC2274MN can operate from a supply voltage range of 4.4 V to 16 V, which allows it to be used in systems that require either a single 5 V supply or higher dual supply voltages.
  • Low Power Consumption: With a typical low supply current of 210 µA per channel, this op-amp is optimized for low-power applications, helping to reduce overall power consumption in battery-operated devices.
  • High Output Drive Capability: The TLC2274MN is capable of driving large capacitive loads while maintaining stability, which is essential for applications such as active filters and buffers.
  • Wide Bandwidth: It offers a wide bandwidth of 2.25 MHz, making it suitable for a range of audio and signal processing tasks that require good frequency response.
  • Low Noise: The device features low noise performance, which is critical in applications where signal integrity is paramount.

Applications:

The TLC2274MN is a versatile op-amp that can be employed in a multitude of applications, including but not limited to:

  • Telecommunications
  • Portable and battery-powered electronics
  • Active filters
  • Data acquisition systems
  • Analog signal conditioning
  • Medical instrumentation

With its robust design and advanced features, the TLC2274MN from Texas Instruments stands out as a reliable choice for designers who need an op-amp that delivers consistent performance, low power consumption, and high versatility.

You May Also Be Interested in

Texas Instruments
LMC6484 CMOS Quad Rail-to-Rail Input and Output Operational Amplifier | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
ECAD model for LMC6484AIN
Texas Instruments
LMC6572/LMC6574 Dual and Quad Low Voltage (2.7V and 3V) Operational Amplifier | IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $2.6934
ECAD model for LMC6574AIMX
Texas Instruments
Operational Amplifiers
Lowest to $0.4777
ECAD model for OPA197IDBVR
Texas Instruments
550-UA/CH 3-MHZ RAIL TO RAIL OUTPUT OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $0.7320
ECAD model for TLV274IPW
STMicroelectronics
Wide Band, Rail-to-Rail Operational Amplifier with Standby Function
Lowest to $2.1934
ECAD model for TSH82IDT
Texas Instruments
Low Power CMOS Quad Operational Amplifier | IC OPAMP GP 4 CIRCUIT 14SOIC
Need more? Email Us
ECAD model for LPC660AIM
Analog Devices Inc.
High Performance, Low Power, Rail-to-Rail Precision Instrumentation Amplifier
Lowest to $23.9394
ECAD model for AD8422ARMZ
Texas Instruments
Single / LMV982 Dual 1.8V, RRIO Operational Amplifiers with Shutdown | IC OPAMP GP 2 CIRCUIT 10VSSOP
Lowest to $2.8104
ECAD model for LMV982MMX
Texas Instruments
Dual and Quad High Speed/Low Power 75 MHz GBW Rail-to-Rail I/O Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $19.9634
ECAD model for LM6154BCMX

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $23.6397
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention