EN
  • EN
  • DE

UCD9090

Part No UCD9090
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 10-Rail Power Supply Sequencer and Monitor with ACPI Support
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1276633-UCD9090
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Communications & Networking, System Monitoring
Ultra Librarian 3D Model Ultra Librarian UCD9090 CAD Model

Description

The UCD9090 from Texas Instruments is a versatile 10-rail Power Management Integrated Circuit (PMIC) designed to optimize and simplify power sequencing in complex systems. This advanced device integrates a 10-channel sequencer and system health monitor, making it ideal for managing multiple power rails in a variety of applications such as telecommunications, data centers, and industrial systems.

Key Features

  • Integrated Sequencing: The UCD9090 offers a programmable sequence control for up to 10 independent power rails, ensuring proper system power-up and power-down sequences.
  • Monitoring Capabilities: Equipped with under-voltage, over-voltage, and over-current detection, the device provides real-time monitoring to ensure system reliability and protection.
  • Customizable: Users can configure the device through the Texas Instruments Fusion Digital Power™ Designer tool, allowing for easy customization to specific system requirements.
  • Communication Interface: The device features an I2C/SMBus/PMBus interface for communication, enabling remote control and monitoring of the power system.
  • Non-Volatile Memory: With onboard non-volatile memory, the UCD9090 can store custom configurations and fault logs, which are critical for system diagnostics and recovery.

Applications

The UCD9090 is designed for applications that require precise power sequencing and monitoring, such as:

  • Servers and Data Storage Systems
  • Telecommunications Equipment
  • Industrial Control Systems
  • Networking Infrastructure

Technical Specifications

Parameter Value
Number of Rails 10
Interface I2C/SMBus/PMBus
Input Voltage Range 4.5V to 5.5V
Operating Temperature -40°C to 85°C

For more detailed information, technical documents, and support resources, please visit the Texas Instruments UCD9090 product page.

You May Also Be Interested in

STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6789 $51.5046
34+ $3.0186 $102.6324
52+ $2.9242 $152.0584
71+ $2.8299 $200.9229
92+ $2.7356 $251.6752
123+ $2.4526 $301.6698
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,149 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess