EN
  • EN
  • DE

MAX4802CCM+

Part No MAX4802CCM+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH OCTAL SPST 48LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tray
Switch Circuit SPST - NO
Number of Circuits 8
On-State Resistance (Maximum) 38Ohm
Channel-to-Channel Matching (ΔRon) 1.9Ohm
Single Supply Voltage (V+) 2.7V ~ 13.2V
Switch Time (Ton, Toff) (Maximum) 5μs, 5μs
Charge Injection 820pC
Channel Capacitance (CS(off), CD(off)) 18pF
Current - Leakage (IS(off)) (Maximum) 4μA
Crosstalk -80dB at 5MHz
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 48-LQFP
Supplier Device Package 48-LQFP/48-TQFP (7x7)
Mounting Style SMD
Part Number Series MAX4802
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812654-MAX4802CCM+
Ultra Librarian 3D Model Ultra Librarian MAX4802CCM+ CAD Model

Description

The MAX4802CCM+ is a high-performance, low-voltage, 8-channel relay and load driver designed by Maxim Integrated. This sophisticated IC is engineered to interface digital signals to high-voltage, high-current loads, making it an ideal choice for a variety of applications such as industrial controls, instrumentation, and automated test equipment.

Key Features

  • Multiple Channels: The device offers 8 independent channels, each capable of controlling a variety of load types including relays, solenoids, and other actuators.
  • Integrated Clamp Diodes: Each channel includes an integrated clamp diode for inductive kickback protection, ensuring the longevity and reliability of the device and the loads it controls.
  • Low Voltage Operation: It operates at a low voltage range of 2.7V to 5.5V, making it suitable for battery-powered and portable applications.
  • High Current Drive: The MAX4802CCM+ can drive up to 1.5A per channel, accommodating a wide array of high-power applications.
  • Serial Interface: A serial interface is provided for reduced pin count, enabling control via SPI or a similar serial protocol, which simplifies integration into digital systems.

Applications

The versatile nature of the MAX4802CCM+ allows it to be used in a broad spectrum of applications. It is particularly well-suited for:

  • Automated Test Equipment (ATE)
  • Data Acquisition Systems
  • Industrial Control Systems
  • Instrumentation
  • PLC Interfaces

Package and Quality

The MAX4802CCM+ comes in a 48-pin LQFP (Low Profile Quad Flat Package) which offers a compact footprint for space-constrained applications. Maxim Integrated ensures high-quality standards, with devices that are rigorously tested for performance and reliability across various conditions.

Conclusion

With its robust feature set, the MAX4802CCM+ from Maxim Integrated stands out as a reliable and efficient solution for driving high-voltage and high-current loads. Its integrated protection features and low-voltage operation make it a versatile choice for engineers looking to develop sophisticated electronic systems.

You May Also Be Interested in

Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.8417 $69.6834
5+ $28.5874 $142.9370
7+ $27.6946 $193.8622
9+ $26.8006 $241.2054
12+ $25.9078 $310.8936
15+ $23.2282 $348.4230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,898 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess