Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Output Type Transistor Driver
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive, Isolation Capable
Topology Boost, Flyback, Forward Converter
Number of Outputs 1
Output Phases 1
Supply Voltage 8.2 V ~ 15 V
Frequency - Switching 1MHz
Duty Cycle (Maximum) 93%
Synchronous Rectifier No
Clock Sync No
Control Features Current Limit
Operating Temperature Range 0°C ~ 70°C (TA)
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1276381-UCC35705D
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name UCC35705
Introduction Date May 16, 2005
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian UCC35705D CAD Model

Description

The UCC35705D is a high-performance, isolated gate driver designed by Texas Instruments for use in a variety of power supply and motor control applications. This driver is specifically engineered to drive power MOSFETs, IGBTs, and other high-power switching devices that require high peak drive currents to quickly charge and discharge the gate capacitance.

Key Features:

  • High Drive Capability: The UCC35705D is capable of delivering peak drive currents of up to 1.5A, ensuring rapid switching of connected power devices for improved efficiency and performance.
  • Isolated Design: With its integrated isolation, the UCC35705D provides electrical separation between the control circuitry and the power switches, enhancing system safety and reliability.
  • Wide Supply Voltage Range: The driver operates over a wide supply voltage range, accommodating various application needs and ensuring consistent performance under fluctuating supply conditions.
  • Under-Voltage Lockout (UVLO): The built-in UVLO feature protects the power switches by ensuring the driver operates only when the supply voltage is sufficient to maintain proper gate drive levels.
  • Fast Propagation Delays: The UCC35705D boasts fast propagation delays, which minimizes the time between the input signal and the output response, crucial for high-speed switching applications.

Applications:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Motor Drives
  • Power Inverters
  • Renewable Energy Systems

The UCC35705D comes in a robust, industry-standard package that is suitable for high-density mounting, making it an ideal choice for compact power systems. Its performance and features make it an essential component for designers looking to optimize the efficiency and reliability of their power conversion and motor control systems.

Ordering Information:

For purchasing the UCC35705D or obtaining samples, visit the Texas Instruments website or contact an authorized distributor. Ensure to refer to the latest datasheets for detailed specifications and application notes for guidance on integration and usage.

You May Also Be Interested in

STMicroelectronics
High frequency single phase PWM controller with Power Good | IC REG CTRLR BUCK 10DFN
Lowest to $0.7321
ECAD model for L6728AH
Texas Instruments
UC1843A - CURRENT MODE PWM CONTR
Need more? Email Us
ECAD model for 5962-8670409VPA
SII Semiconductor Corporation
IC REG CTRLR BOOST SOT89-3 / DC/DC Cntrlr Single-OUT Step Up 110kHz 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
ECAD model for S-8352C33UA-K6ST2G
Renesas Electronics America
Multi-Purpose Precision Multi-Phase PWM Controller With Optional Active Voltage Positioning | IC REG CTRLR BUCK 20QFN
Need more? Email Us
ECAD model for ISL6558CRZ
Texas Instruments
Wide Range Synchronous Buck Controller | IC REG CTRLR BUCK 20TSSOP
Lowest to $2.1130
ECAD model for LM25116MH
Renesas Electronics America
5V or 12V Single Synchronous Buck Pulse-Width Modulation (PWM) Controller | IC REG CTRLR BUCK 10DFN
Need more? Email Us
ECAD model for ISL6545AIRZ
Texas Instruments
LOW-POWER, DUAL-OUTPUT, CURRENT-MODE PWM CONTROLLER
Need more? Email Us
ECAD model for UCC2806Q
Texas Instruments
UCC1800 LOW-POWER BICMOS CURRENT / Regulator Output DC-DC Controller IC
Lowest to $32.8422
ECAD model for UCC1800J
ON Semiconductor
High Performance Current Mode Controllers | IC REG CTRLR PWM CM 8-DIP
Need more? Email Us
ECAD model for UC3844NG

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.1704 $57.0672
44+ $2.6013 $114.4572
67+ $2.5200 $168.8400
92+ $2.4387 $224.3604
119+ $2.3575 $280.5425
159+ $2.1136 $336.0624
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 40 pieces
MOQ: 18 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention