EN
  • EN
  • DE

TLC393QDRG4Q1

Part No TLC393QDRG4Q1
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC DUAL LINCMOS V-COMP 8-SOIC / Comparator General Purpose MOS, Open-Drain 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Comparators
Manufacturer Texas Instruments
Packaging Reel - TR
Type General Purpose
Number of Elements 2
Output Type MOS, Open-Drain
Voltage - Supply, Single/Dual (±) 4V ~ 16V
Voltage - Input Offset (Max) 5mV @ 10V
Current - Input Bias (Max) 5pA @ 5V
Current - Output (Typ) 20mA
Current - Quiescent (Max) 90µA
CMRR, PSRR (Typ) 84dB CMRR
Propagation Delay (Max) 4.5µs
Temperature Range - Operating -40°C ~ 125°C
Case / Package 8-SOIC (0.154", 3.90mm Width)
Mounting Surface Mount
Supplier Device Package 8-SOIC
Base Product Number TLC393
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-23795-2,296-23795-1,-TLC393QDRG4Q1-NDR,-296-23795-1-ND,296-23795-6,-296-23795-1-NDR,TLC393QDRG4Q1-ND,TEXTISTLC393QDRG4Q1,296-23795-6-NDR,2156-TLC393QDRG4Q1,296-23795-1-NDR,296-23795-2-NDR
Standard Package 2,500
Win Source Part Number 1319443-TLC393QDRG4Q1
Ultra Librarian 3D Model Ultra Librarian TLC393QDRG4Q1 CAD Model

Description

Product Overview: Texas Instruments TLC393QDRG4Q1

The TLC393QDRG4Q1 is a high-precision, dual-channel comparator integrated circuit (IC) designed and manufactured by Texas Instruments (TI). This device is specifically engineered to offer reliable and efficient performance in a wide range of applications, including industrial, automotive, and consumer electronics.

Key Features

  • Dual Comparators: The device includes two independent voltage comparators, allowing for simultaneous comparisons of different signals.
  • Wide Supply Voltage Range: It operates from a single supply voltage ranging from 2V to 36V or dual supplies of ±1V to ±18V, providing design flexibility for various system requirements.
  • Low Power Consumption: The TLC393QDRG4Q1 is designed for low power operation, making it suitable for battery-powered devices and energy-sensitive applications.
  • High Input Impedance: The high input impedance minimizes the loading effect on the input source and ensures accurate signal comparison.
  • Fast Response Time: The comparator delivers a quick response time, which is crucial for applications that require high-speed signal processing.
  • Output Compatibility: Its output stage is compatible with TTL, MOS, and CMOS logic levels, ensuring easy integration into a variety of digital systems.

Applications

The versatile nature of the TLC393QDRG4Q1 makes it suitable for a broad range of applications, including:

  • Threshold detection and level shifting
  • Window comparators
  • Analog-to-digital converters (ADCs)
  • Zero-crossing detectors
  • Relay drivers
  • Motor control circuits
  • Automotive systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The TLC393QDRG4Q1 is no exception, as it is built to meet the stringent requirements of the automotive industry, including extended temperature ranges and robustness against harsh environments.

Package and Availability

The TLC393QDRG4Q1 comes in a small-outline package (SOP) that is suitable for surface-mount technology (SMT), which allows for efficient assembly and space-saving design. It is available for order and can be sourced through Texas Instruments' extensive distribution network.

You May Also Be Interested in

Analog Devices Inc.
IC COMPARATOR 2 GEN PUR 10MSOP / Comparator General Purpose Open-Drain 10-MSOP
Lowest to $2.5024
Texas Instruments
IC COMPARATOR 4 DIFF 14SOIC
Lowest to $0.0991
Texas Instruments
VOLTAGE COMPARATOR / Comparator Push-Pull SC-70-5
Lowest to $0.4402
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL 8-SOIC
Need more? Email Us
Linear Technology
LT6700 - LOW VOLTAGE, DUAL COMPA
Lowest to $4.3657
Texas Instruments
36V JI.3 DUAL COMPARATOR / Comparator General Purpose Open-Collector 8-SOIC
Lowest to $0.1006
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9666
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-SO
Need more? Email Us
Maxim Integrated
IC COMPARATOR 4 GEN PUR 14TSSOP / Comparator General Purpose Open-Drain 14-TSSOP
Lowest to $3.0560

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0324 $50.8100
60+ $1.6676 $100.0560
93+ $1.6155 $150.2415
128+ $1.5634 $200.1152
166+ $1.5113 $250.8758
222+ $1.3549 $300.7878
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess