Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer TE Connectivity AMP Connectors
Series SlimSeal
Packaging Bulk
Style Cable/Wire to Cable/Wire or Board
Connector Type Plug Housing for Socket Contact
Number of Positions 4
Mounting Free Hanging (In-Line)
Termination Crimp
Pitch 0.138" (3.50mm)
Fastening Type Latch Lock
Housing Color Black
Housing Material Polycarbonate (PC)
Operating Temperature Range -40°C ~ 105°C
Voltage Rating 400V
Current Rating 3.5A (22-24AWG); 5A (18-20 AWG)
Ingress Protection IP67 - Dust Tight, Waterproof
Mating Cycles 30
Win Source Part Number 761782-2106135-4
Popularity Medium
Supply and Demand Status Limited
Family Name 2106135
Introduction Date March 31, 2010
ECCN EAR99
Country of Origin China
Halogen Free Not Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian 2106135-4 CAD Model

Description

The TE Connectivity AMP Connectors 761782-2106135-4 is a plug housing for socket contact with 4 positions and a pitch of 0.138" (3.50mm).

  • Current Rating: 3.5A (22-24AWG); 5A (18-20 AWG)
  • Voltage Rating: 400V
  • Ingress Protection: IP67 - Dust Tight, Waterproof
  • Housing Material: Polycarbonate (PC)
  • Housing Color: Black
  • Mounting Style: Free Hanging (In-Line)
  • Connector Style: Cable/Wire to Cable/Wire or Board
  • Fastening Type: Latch Lock
  • Mating Cycles: 30
  • Family Name: 2106135
  • Popularity: Medium
  • EOL Date: 2026

You May Also Be Interested in

TE Connectivity
CONN SSL RCPT & BLADE 2POS 3MM / SSL Connector 2 Position Blade and Receptacle, Hermaphroditic Board to Board 0.118" (3.00mm) Solder
Lowest to $1.3355
ECAD model for 1971567-1
JAE Electronics
CONN SSL SOCKET CONTACT SOLDER
Lowest to $0.4594
ECAD model for ES5S001JF1R5500
JAE Electronics
CONN SSL RECEPTACLE 1POS SOLDER
Need more? Email Us
ECAD model for ES3S001JF6-10000
Kyocera International Inc. Electronic Components
CONN SSL IDC CONTACT 18AWG SLDR
Lowest to $0.4698
ECAD model for 709176001501006
Amphenol FCI
CONN SSL RCPT & BLADE 2POS 3MM
Need more? Email Us
ECAD model for 10120045-200LF
Molex, LLC
CONN SSL RCPT 2POS 4MM SOLDER
Lowest to $1.1909
ECAD model for 1041880210
AVX Corp/Kyocera Corp
CONN SSL RCPT 4POS 2MM SOLDER
Need more? Email Us
ECAD model for 009159004551906
AVX Corp/Kyocera Corp
CONN SSL IDC CONTACT 18AWG SLDR
Need more? Email Us
ECAD model for 009176001001006
AVX Corp/Kyocera Corp
CONN SSL PLUG 3POS 3MM SOLDER
Need more? Email Us
ECAD model for 139159003101916

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.3665
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.3325 $56.3225
32+ $3.5549 $113.7568
49+ $3.4439 $168.7511
68+ $3.3328 $226.6304
87+ $3.2217 $280.2879
117+ $2.8884 $337.9428
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 265 pieces
MOQ: 13 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention