EN
  • EN
  • DE

TLC3702IP

Part No TLC3702IP
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC VOLT COMPARATOR DUAL 8-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type General Purpose
Number of Elements 2
Output Type CMOS, Push-Pull, TTL
Supply Voltage - Operating 3 V to 16 V
Voltage - Input Offset (Max) 5mV @ 10V
Current - Input Bias (Max) 5pA @ 5V
Current - Output (Typ) 20mA
Current - Quiescent (Max) 65μA
CMRR, PSRR (Typ) 84dB CMRR
Propagation Delay (Max) 4.5μs
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 054960-TLC3702IP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLC3702IP CAD Model

Description

Overview of Texas Instruments TLC3702IP

The Texas Instruments TLC3702IP is a high-performance, dual comparator that offers low voltage operation and a wide range of power supply options. This device is designed to provide reliable and precise voltage comparison, making it an ideal choice for various applications including limit comparators, voltage monitors, and level shifters.

Key Features

  • Low Power Operation: The TLC3702IP operates at a low current, making it suitable for battery-powered devices and applications where power conservation is critical.
  • Dual Comparator: It features two independent voltage comparators that can be used in a variety of configurations, providing flexibility in design.
  • Wide Voltage Range: The device supports a wide voltage range from 3 V to 16 V, allowing it to be used with a variety of signal levels and power supplies.
  • Fast Response Time: With a typical response time of 200 ns, the TLC3702IP is capable of fast switching, which is essential for time-sensitive applications.
  • Output Compatibility: Its outputs are compatible with TTL, MOS, and CMOS logic, ensuring easy integration with digital systems.
  • Robust Design: The TLC3702IP is designed to be robust, with the ability to handle input voltages that are greater than the supply voltage.

Applications

The TLC3702IP is versatile and can be used in a wide range of applications. Some common uses include:

  • Industrial control systems
  • Battery management
  • Window comparators
  • Signal threshold detection
  • Relay drivers

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TLC3702IP is no exception. It is built to meet high standards of reliability and performance, ensuring that it can operate effectively even in challenging conditions.

Package Information

The TLC3702IP is offered in a DIP-8 (Dual In-line Package) form factor, which is easy to handle and integrate into a wide range of electronic circuits. Its through-hole design allows for strong mechanical bonds, making it suitable for applications that may experience physical stress or require durability.

Overall, the Texas Instruments TLC3702IP is a reliable and efficient choice for designers looking for a dual comparator that combines low power consumption with high functionality and compatibility.

You May Also Be Interested in

Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $6.0510
Maxim Integrated
INTEGRATED CIRCUIT / Comparator
Lowest to $3.0261
Linear Technology
IC COMPARATOR 4 W/VOLT REF 16SO
Lowest to $7.0016
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT23
Lowest to $5.6306
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 16SOIC
Lowest to $15.1431
Maxim Integrated
IC COMPARATOR 4 GEN PUR 20DIP
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR 2 W/LATCH 14TSSOP
Lowest to $10.0099
Texas Instruments
IC PREC COMP ULTRA-FAST 8-SOIC / Comparator General Purpose Complementary, Push-Pull, TTL 8-SOIC
Need more? Email Us
ON Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP
Lowest to $0.1061

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3368 $53.4720
95+ $1.0969 $104.2055
145+ $1.0626 $154.0770
195+ $1.0284 $200.5380
255+ $0.9941 $253.4955
340+ $0.8912 $303.0080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,120 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess